Home
 > 
Lighting
 > 
Fluorescent Tube
 > 
OSRAM
 > 
OSRAM SYLVANIA
 > 
DULUX L 36W/21-840

DULUX L 36W/21-840

Manufactured by OSRAM OSRAM SYLVANIA

OSRAM DULUX L 36W/21-840
OSRAM DULUX L 36W/21-840
OSRAM DULUX L 36W/21-840
OSRAM DULUX L 36W/21-840
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$88.64
Save as much as 40%
Last Value Update: 2024-01-19
Product Description
Warranty

Description

  • DULUXL36W21840
  • DISCONTINUED BY MANUFACTURER
  • FLOURESCENT TUBE LIGHT
  • 36 WATT
  • COOL WHITE
  • 4 PIN
  • 2,900 LUMENS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DULUX L 36W/21-840
CategoryLighting
SubcategoryFluorescent Tube
If you need a specific firmware or series relating to DULUX L 36W/21-840, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OSRAM

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.95
SKU: 221036805
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$59.09
SKU: 221036806
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$53.18
SKU: 221036807
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DULUX L 36W/21-840, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIGNIFY B90
B90

SIGNIFY

BODINE LIGHTING

EMERGENCY LIGHTING BALLAST, 90 MIN ILUMINATION TIME, 500-600 LUMENS, 120/277 VAC, 60 HZ
Buy Surplus As Low As
CAN$205.34
IN STOCK!
ALLEN BRADLEY 1763-L16BWA
1763-L16BWA

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, SMALL LOGIC CONTROLLER, MICROLOGIX 1100, 120-240 VAC, (10) 24 VDC DIGI ...
Buy Surplus As Low As
CAN$2,496.59
Repair Yours
CAN$598.80
IN STOCK!
SICK CLV410-0010
CLV410-0010

SICK

DISCONTINUED BY MANUFACTURER, BAR CODE SCANNER, MID RANGE, LINE SCANNER, FIXED FOCUS VISIBLE RED LAS ...
Buy Surplus As Low As
CAN$1,418.18
Repair Yours
CAN$1,006.46
IN STOCK!
ALLEN BRADLEY 42GRU-9200-QD
42GRU-9200-QD

ALLEN BRADLEY

PHOTOSWITCH

PHOTOELECTRIC SENSOR, POLARIZED RETRO, QUICK DISCONNECT, NPN / PNP, 4 VA, 10-30 VDC, 4-PIN DC MICRO ...
Buy Surplus As Low As
CAN$169.59
IN STOCK!
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$206.82
IN STOCK!
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$155.11
Repair Yours
CAN$250.00
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$184.66
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$292.50
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$177.27
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
BANNER ENGINEERING HFFW36RB
HFFW36RB

BANNER ENGINEERING

HFFW36RB LIGHT FLUORESCENT 36IN EXTERNAL BALLAST, PART # 75211
Buy Surplus As Low As
CAN$329.43
GENERAL ELECTRIC 8G1063W
8G1063W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ
Buy Surplus As Low As
CAN$57.61
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$239.32
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$122.61
IN STOCK!
GTE 47623
47623

GTE

SYLVANIA

LU150/480-CWA-KIT
Buy Surplus As Low As
CAN$184.66
GTE 47640
47640

GTE

SYLVANIA

M150/MULTI-PS-CWA-KIT
Buy Surplus As Low As
CAN$155.11
GTE 47657
47657

GTE

SYLVANIA

LU400/480/120T-KIT
Buy Surplus As Low As
CAN$206.82
EATON CORPORATION MC320KL2A
MC320KL2A

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LATCH UNIT, SERIES A1, COIL: 110/120 VAC (50/60 HZ)
Buy Surplus As Low As
CAN$56.14
IN STOCK!
B&R 5ACPCI.RAIC-06
5ACPCI.RAIC-06

B&R

DISCONTINUED BY MANUFACTURER, RAID CONTROLLER, 2X 500GB HARD DISK DRIVES, REQUIRES 1X PCI SLOT
Buy Surplus As Low As
CAN$2,215.91
Repair Yours
CAN$1,557.25
IN STOCK!