Home
 > 
Safety Systems
 > 
Fume Extraction
 > 
PACE
 > 
8889-0155-P1

8889-0155-P1

Manufactured by PACE

PACE 8889-0155-P1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$4,890.79
Save as much as 57%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 88890155P1
  • DIGITAL FUME EXTRACTION SYSTEM
  • 230VAC
  • SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8889-0155-P1
CategorySafety Systems
SubcategoryFume Extraction
If you need a specific firmware or series relating to 8889-0155-P1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PACE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3,668.45
SKU: 135897202
Save Up To CAN$1,222.33!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,872.38
SKU: 135897429
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2,494.08
SKU: 135897590
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2,268.30
SKU: 135897817
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8889-0155-P1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PACE 8884-0154-P1
8884-0154-P1

PACE

ESD SAFE NOZZLE, FUME EXTRACTION SYSTEM, SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$157.00
ALLEN BRADLEY 440G-T27183
440G-T27183

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH,TLS-GD2,POWER TO RELEASE,24V ACDC,2 N.C.,2 N.C. SAFETY, 1 N.O AUX,2 N.C. SAFETY CONTACTS,BREA ...
Buy Surplus As Low As
CAN$448.58
Repair Yours
CAN$291.51
IN STOCK!
ALLEN BRADLEY 440P-M18001
440P-M18001

ALLEN BRADLEY

GUARDMASTER LTD

LIMIT SWITCH, METAL SAFETY, FULL SWITCH (HEAD AND BODY), ROLLER PLUNGER, 2 CIRCUITS, CONDUIT ENTRY, ...
Buy Surplus As Low As
CAN$44.86
SCHMERSAL AZ16ZVRK
AZ16ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, KEYED INTERLOCK, DOUBLE INSULATED, THERMOPLASTIC, 230 VAC, 4 AMP, REPL ...
Buy Surplus As Low As
CAN$130.09
IN STOCK!
EATON CORPORATION J20
J20

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT, A200 SERIES, 28-600 VAC, 10 AMP, 28-300 VDC, FIELD MOUNTING, 2 NORMALLY CLOSED CO ...
Buy Surplus As Low As
CAN$207.24
IN STOCK!
SCHMERSAL TESZ1102/30
TESZ1102/30

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY HINGE, SAFETY SWITCH FOR HINGED GUARDS, (101030045), REPLACED B ...
Buy Surplus As Low As
CAN$955.47
Repair Yours
CAN$586.66
IN STOCK!
OMRON D4D-L1DFGB
D4D-L1DFGB

OMRON

SAFETY DOOR LOCK SWITCH 2NC 24VDC
Buy Surplus As Low As
CAN$521.84
Repair Yours
CAN$367.15
IN STOCK!
SICK I10-M0241
I10-M0241

SICK

SAFETY INTERLOCK SWITCH 6AMP 230VAC 24VDC IP65
Buy Surplus As Low As
CAN$375.31
Repair Yours
CAN$260.37
IN STOCK!
ALLEN BRADLEY 440K-T11396
440K-T11396

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERE ...
Buy Surplus As Low As
CAN$82.24
ALLEN BRADLEY 440N-G02045
440N-G02045

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, NON CONTACT, MAGNETICALLY ACTUATED, 2 M, 110 V AC, 3 AMP, RED, MOUNTABLE
Buy Surplus As Low As
CAN$158.50
ALLEN BRADLEY 440N-S32017
440N-S32017

ALLEN BRADLEY

GUARDMASTER LTD

MAGNETIC SENSOR, SENSOR/ACTUATOR CONTACT, NON-CONTACT, H2 HOUSING, LONG, 4W, 10 METER CABLE, 1 NORMA ...
Buy Surplus As Low As
CAN$152.52
ALLEN BRADLEY 440K-C21062
440K-C21062

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO AUXILLARY ...
Buy Surplus As Low As
CAN$89.72
IN STOCK!
ALLEN BRADLEY 440K-C21074
440K-C21074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BR ...
Buy Surplus As Low As
CAN$107.66
HONEYWELL 1AC2
1AC2

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, SAFETY INTERLOCK, SPDT, 15A, 480V; PRODUCT RANGE:AC SERIES; CONTACT CONFIGURATI ...
Buy Surplus As Low As
CAN$246.72
IN STOCK!
OMRON D2D-1000
D2D-1000

OMRON

INTERLOCK POWER SWITCH, 16 AMP, SINGLE POLE, 250 VAC, 3 MM CONTACT GAP, SCREW MOUNTING, SPST-NO + SP ...
Buy Surplus As Low As
CAN$26.91
IN STOCK!
UTC FIRE & SECURITY COMPANY 115-7Y-12K
115-7Y-12K

UTC FIRE & SECURITY COMPANY

SENTROL

DISCONTINUED BY MANUFACTURER, MAGNETICALLY ACTUATED SWITCH, 3 AMP, 120 VAC, 28 VDC
Buy Surplus As Low As
CAN$89.72
POLYMAKER 70066
70066

POLYMAKER

3D FILAMENT, 2.85MM, ABS, GREEN, 1KG
Buy Surplus As Low As
CAN$83.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!