Home
 > 
HVAC
 > 
Filter/Dryer
 > 
PARKER
 > 
BALSTON
 > 
8104N-0A1-DX

8104N-0A1-DX

Manufactured by PARKER BALSTON

PARKER 8104N-0A1-DX
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$625.91
Save as much as 55%
Last Value Update: 2021-03-22
Product Description
Warranty

Description

  • 8104N0A1DX
  • FILTER ASSEMBLY ORG FLT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8104N-0A1-DX
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to 8104N-0A1-DX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PARKER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$470.92
SKU: 92954651
Save Up To CAN$154.99!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$359.15
SKU: 92954652
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$311.46
SKU: 92954653
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$283.15
SKU: 92954654
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8104N-0A1-DX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PARKER 8104N-0A1-BX
8104N-0A1-BX

PARKER

BALSTON

FILTER ASSEMBLY ORG FLT
Buy Surplus As Low As
CAN$283.15
PARKER 8104N-0A2-DX
8104N-0A2-DX

PARKER

BALSTON

FILTER ASSEMBLY ORG FLT
Buy Surplus As Low As
CAN$277.19
HONEYWELL 51401496-100
51401496-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL NODE
Buy Surplus As Low As
CAN$482.84
Repair Yours
CAN$340.68
IN STOCK!
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,204.04
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$58.12
IN STOCK!
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$81.96
Repair Yours
Contact Us
SID HARVEY B60A
B60A

SID HARVEY

IMPELLER FOR 3/4INCH PIPE
Buy Surplus As Low As
CAN$11.37
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$682.54
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$853.91
EBM PAPST R1G220-AB35-15
R1G220-AB35-15

EBM PAPST

EBM

FAN BLOWER W/METHOD CONNECTOR OUTDOOR UNIT
Buy Surplus As Low As
CAN$464.96
Repair Yours
CAN$337.35
SUNON KDE2404PKV2
KDE2404PKV2

SUNON

FAN DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING
Buy Surplus As Low As
CAN$32.79
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$611.00
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$795.79
IN STOCK!
RITTAL 3341024
3341024

RITTAL

19" FAN TRAY, RACKMOUNT, 3 FANS, 24VDC, 0.74 AMP, PRE-FUSE T6A, 51 DB NOISE LEVEL
Buy Surplus As Low As
CAN$2,341.18
IN STOCK!
RITTAL 3342500
3342500

RITTAL

19 IN RACKMOUNT FAN TRAY, 3 FANS, 24VDC 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,335.27
IN STOCK!
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$362.13
Repair Yours
CAN$258.53
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$46.20
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!