Home
 > 
Machine Parts
 > 
Strap
 > 
PARKER
 > 
CHOMERICS
 > 
L-1011-12

L-1011-12

Manufactured by PARKER CHOMERICS

PARKER L-1011-12
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$10.31
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • L101112
  • EARTH STRAP
  • 304.8MM
  • CONNECTOR TYPE A:STUD
  • CONNECTOR TYPE B:STUD
  • CABLE LENGTH - IMPERIAL:12
  • CABLE LENGTH - METRIC:304.8MM
  • JACKET COLOR:WHITE
  • PRODUCT RANGE:-
  • GROUND TERMINALS:STUD
  • LEAD LENGTH:12
  • STUD SIZE:#10 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #L-1011-12
CategoryMachine Parts
SubcategoryStrap
If you need a specific firmware or series relating to L-1011-12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PARKER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$9.28
SKU: 36399614
Save Up To CAN$1.03!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.27
SKU: 36399615
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.31
SKU: 36399616
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.74
SKU: 36399617
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to L-1011-12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PARKER 82-121-74022-G8710
82-121-74022-G8710

PARKER

CHOMERICS

GASKET, FOAM, SOFT-SHIELD 5000, 90DB, PRODUCT RANGE,SOFT-SHIELD 5000 SERIES, GASKET MATERIAL,NYLON ( ...
Buy Surplus As Low As
CAN$11.62
PARKER L-1011-9
L-1011-9

PARKER

CHOMERICS

EARTH STRAP, 228.6MM, CONNECTOR TYPE A:STUD, CONNECTOR TYPE B:STUD, CABLE LENGTH - IMPERIAL:9, CABLE ...
Buy Surplus As Low As
CAN$7.17
TIMKEN L44610
L44610

TIMKEN

TAPERED ROLLER BEARING CUP, SINGLE CUP, 1.98 INCH OUTER DIAMETER, 0.42 INCH CUP WIDTH, CHROME STEEL, ...
Buy Surplus As Low As
CAN$8.74
IN STOCK!
STOBER 21257
21257

STOBER

BEARING
Buy Surplus As Low As
CAN$199.69
BISHOP WISECARVER W4SSX
W4SSX

BISHOP WISECARVER

LINEAR RAIL GUIDE WHEEL, PROTECTION SEAL SHEILD, STAINLESS STEEL, V-TRACK
Buy Surplus As Low As
CAN$138.59
IN STOCK!
HEPCO LJ25C
LJ25C

HEPCO

BEARING,LINEAR BEARING, THROUGH HOLE FIXING,GV3 V
Buy Surplus As Low As
CAN$81.96
KIRK RUDY 103106
103106

KIRK RUDY

BEARING
Buy Surplus As Low As
CAN$8.53
QUINCY AIR COMPRESSOR 2585
2585

QUINCY AIR COMPRESSOR

BEARING TR-CON 2.75 1.31 0.94W
Buy Surplus As Low As
CAN$56.63
PEER 6006-2RS
6006-2RS

PEER

BALL BEARING SEALED 30MM ID 55MM OD 13MM WIDTH
Buy Surplus As Low As
CAN$19.37
ROCKWELL INTL CORP MI908660
MI908660

ROCKWELL INTL CORP

BEARING
Buy Surplus As Low As
CAN$76.00
SKF 6010-2ZJEM
6010-2ZJEM

SKF

50MM BORE DIAM, 80MM OD, DOUBLE SHIELD DEEP GROOVE RADIAL BALL BEARING 16MM WIDE, 1 ROW, ROUND BORE, ...
Buy Surplus As Low As
CAN$160.95
IN STOCK!
DANAHER CONTROLS HA40119
HA40119

DANAHER CONTROLS

WEST INSTRUMENTS

BEARING PLATE
Buy Surplus As Low As
CAN$25.33
APOLLO VALVES BRG554040
BRG554040

APOLLO VALVES

BEARING
Buy Surplus As Low As
CAN$4.74
DANAHER CONTROLS H-4019
H-4019

DANAHER CONTROLS

EAGLE SIGNAL

BEARING
Buy Surplus As Low As
CAN$10.73
SKF 1216K
1216K

SKF

BALL BEARING 80X40X26MM
Buy Surplus As Low As
CAN$228.01
SKF 2209EK
2209EK

SKF

BEARING
Buy Surplus As Low As
CAN$119.22
SCHAEFFLER GROUP NK5/10-TN
NK5/10-TN

SCHAEFFLER GROUP

INA

BEARING 6MM ID 10MM OD
Buy Surplus As Low As
CAN$29.81
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!