Home
 > 
Automotive
 > 
Air Filter
 > 
PARKER
 > 
RACOR
 > 
2020N-30

2020N-30

Manufactured by PARKER RACOR

PARKER 2020N-30
representative photo
click to zoom
Weight: 0.41 kgs
Estimated Value - CAN$32.79
Save as much as 45%
Last Value Update: 2021-12-10
Product Description
Warranty

Description

  • 2020N30
  • REPLACEMENT CARTRIDGE FILTER ELEMENT
  • 2020N SERIES
  • 98% AT 30 MICRONS
  • BLACK MOLDED ENDCAPS
  • FOR TURBINE SERIES FILTERS
  • APPLICATION: DIESEL ENGINES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2020N-30
CategoryAutomotive
SubcategoryAir Filter
If you need a specific firmware or series relating to 2020N-30, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PARKER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$29.80
SKU: 68695452
Save Up To CAN$2.98!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.84
SKU: 68695453
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.86
SKU: 68695454
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.88
SKU: 68695455
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2020N-30, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PARKER 2020N-02
2020N-02

PARKER

RACOR

ELEMENT ASSY - 2020N SERIES
Buy Surplus As Low As
CAN$16.39
PARKER 2020PMF
2020PMF

PARKER

RACOR

ELEMENT ASSEMBLY
Buy Surplus As Low As
CAN$17.88
NISSAN 13270-06J00
13270-06J00

NISSAN

HEAD GASKET BELT
Buy Surplus As Low As
CAN$62.59
Repair Yours
Contact Us
DAYCO 3VX710
3VX710

DAYCO

V-BELT COGGED POWER WEDGE 71INCH
Buy Surplus As Low As
CAN$34.28
IN STOCK!
GATES 38008
38008

GATES

PULLEY DRIVEALIGN ILDER 70MM
Buy Surplus As Low As
CAN$23.84
OPTIBELT ZR600L
ZR600L

OPTIBELT

TIMING BELT 60X.5IN 160TEETH
Buy Surplus As Low As
CAN$11.37
Repair Yours
Contact Us
AMETRIC 10X1180
10X1180

AMETRIC

V-BELT METRIC 10MM
Buy Surplus As Low As
CAN$7.58
SEW EURODRIVE 0122165
0122165

SEW EURODRIVE

V-BELT 17X6X630MM
Buy Surplus As Low As
CAN$62.59
Repair Yours
Contact Us
OPTIBELT 1075
1075

OPTIBELT

V-BELT 1075MM LONG 33MM WIDE
Buy Surplus As Low As
CAN$43.22
BANDO AMERICAN S8M-1056
S8M-1056

BANDO AMERICAN

TIMING BELT 8MM PITCH 1056MM LONG
Buy Surplus As Low As
CAN$31.30
OPTIBELT 20T5/360
20T5/360

OPTIBELT

ALPHA TORQUE SYNCHRONOUS TIMING BELT, TYPE: T5, 5 MM PITCH, 360 MM OVERALL LENGTH, 20 MM WIDTH, 72 T ...
Buy Surplus As Low As
CAN$31.30
BANDO AMERICAN 2EEE4
2EEE4

BANDO AMERICAN

V-BELT AUTO DDPF8500
Buy Surplus As Low As
CAN$32.79
GATES 26526
26526

GATES

FLEX COOLANT HOSE
Buy Surplus As Low As
CAN$58.12
BRECO FLEX 32AT20/2000U
32AT20/2000U

BRECO FLEX

DISCONTINUED BY MANUFACTURER, TIMING BELT, 32 MM WIDTH, 2000 MM LENGTH, URETHANE
Buy Surplus As Low As
CAN$67.06
BRECO FLEX 32AT20/2300U
32AT20/2300U

BRECO FLEX

BELT URETHANE 32MM WIDE 2230MM LONG
Buy Surplus As Low As
CAN$241.42
OPTIBELT 5L430
5L430

OPTIBELT

V-BELT LIGHT DUTY 43IN LONG 7/16IN HIGH
Buy Surplus As Low As
CAN$13.27
BRECO FLEX 32AT10-7500
32AT10-7500

BRECO FLEX

BELT TIMING 32MM X 7500MM
Buy Surplus As Low As
CAN$49.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!