B522ADG53C
Manufactured by PARKER SCHRADER BELLOWS
Description
- B522ADG53C
- DISCONTINUED BY MANUFACTURER
- B5 VALVE SERIES
- 4-WAY - DOUBLE SOLENOID
- 2-POSITION
- 3/8" NPT INLINE
- INTERNAL - PORT #1 / TAPPED M5
- EXTENDED - NON-LOCKING
- GROMMET - 18" LEADS
- 110/120 VAC 50/60HZ
- FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Specifications
Part # | B522ADG53C |
---|---|
Category | Valves |
Subcategory | Solenoid Valve |
Voltage | 110/120 VAC 50/60HZ |
Port Size / Thread Type | 3/8" NPT inline |
Operator function | 4-way - Double solenoid, 2-position |
Overrides | Extended - non-locking |
Enclosure / lead length | Grommet - 18" leads |
Pilot Source / Pilot Exhaust | Internal - port #1 / tapped M5 |
![Radwell's 2 Year Warranty Logo](https://cdn.radwell.ca/blueimages/2-Year-Warranty-en-US_sq.png)
- BELLOWS SCHRADER BELLOWS B522ADG53C
- PARKER SCHRADER BELLOWS SCHRADER BELLOWS B522ADG53C
- SCHRADER BELLOWS B522ADG53C
- SCOVILL SCHRADER BELLOWS B522ADG53C
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Customers Who Bought This Item Also Bought
![PARKER B522ADG49C](https://cdn.radwell.ca/productimages/f8fcb2ae0328437080577453d2a14bc8.jpg)
PARKER
SCHRADER BELLOWS
![PARKER B522ADG57C](https://cdn.radwell.ca/productimages/f8fcb2ae0328437080577453d2a14bc8.jpg)
PARKER
SCHRADER BELLOWS
![PARKER XM30NBG45A](https://cdn.radwell.ca/productimages/4ec8f70722ef43c599f98dc8095eacf1.jpg)
PARKER
SCHRADER BELLOWS
![ALLEN BRADLEY 700-HA32A1](https://cdn.radwell.ca/productimages/ab91e4405fad4ec59f02a719f86d4133.jpg)
ALLEN BRADLEY
![BINKS 73-157](https://cdn.radwell.ca/productimages/b5f38ff01b32436e9b792234e3c3ecfe.jpg)
BINKS
![IDEC RR3PA-U-AC120V](https://cdn.radwell.ca/productimages/1dbba64955d14b00807a9dbaf7abc57a.jpg)
IDEC
![JAMESBURY 332236RLC](https://cdn.radwell.ca/productimages/daadaa6bcf6e49258db2fa86559bcf8c.jpg)
JAMESBURY
![SICK ZSV-A3](https://cdn.radwell.ca/productimages/fa77e51b96134798b0f1f63891681b94.jpg)
SICK
![SMC 45135K63](https://cdn.radwell.ca/productimages/preview.jpg)
SMC
![SWAGELOK SS-44XS6](https://cdn.radwell.ca/productimages/8fba83a7155d4ac09a5727492d11520b.jpg)
SWAGELOK
WHITEY
![SWAGELOK SS-62TSW6T](https://cdn.radwell.ca/productimages/2bb2eabee5f445cbb3b1796f20be1e2e.jpg)
SWAGELOK
![SWAGELOK SS-65TF16](https://cdn.radwell.ca/productimages/ff60cf37334c467fa9ff6f7dbf596ebe.jpg)
SWAGELOK
![CARR LANE CLM-20-BPDR-160](https://cdn.radwell.ca/productimages/34b5971917ad46a69269c852be54f10c.jpg)
CARR LANE
![HOKE 3252-J4B](https://cdn.radwell.ca/productimages/efb3d7bf541147139e790fcc063f22dd.jpg)
HOKE
![FLOWSERVE CS-C325-12RTP](https://cdn.radwell.ca/productimages/561259e57c9440ebb0409890dfc8acc0.jpg)
FLOWSERVE
MARPAC
![VERSA VALVES VSP3301316](https://cdn.radwell.ca/productimages/6b636e1236a74c2cabf03624341d824f.jpg)
VERSA VALVES
![HYTEK 32909007](https://cdn.radwell.ca/productimages/ec1981550b67497a902a4e307bf5a424.jpg)
HYTEK
![INGERSOLL RAND 66592](https://cdn.radwell.ca/productimages/6d1e3549de5a4a6f9ec1024b7371c83e.jpg)
INGERSOLL RAND
ARO
![DWYER 3ABV1U1103](https://cdn.radwell.ca/productimages/b8197f4d2b9d423187e684147b2ea70d.jpg)
DWYER
![APOLLO VALVES 82-106-01](https://cdn.radwell.ca/productimages/preview.jpg)
APOLLO VALVES
Product Conditions Described
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorized dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorized dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.