B562BB549C
Manufactured by PARKER SCHRADER BELLOWS
Description
- B562BB549C
- DISCONTINUED BY MANUFACTURER
- B5 VALVE SERIES
- 4-WAY - DOUBLE SOLENOID
- 3-POSITION - CE
- 3/8" NPT INLINE
- INTERNAL - PORT #1 / VENTED
- FLUSH - NON-LOCKING
- 15MM 3-PIN DIN 43650C (MALE ONLY)
- 24 VDC
- FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Specifications
Part # | B562BB549C |
---|---|
Category | Valves |
Subcategory | Solenoid Valve |
Enclosure / lead length | 15mm 3-pin DIN 43650C (male only) |
Voltage | 24 VDC |
Port Size / Thread Type | 3/8" NPT inline |
Operator function | 4-way - Double solenoid, 3-position - CE |
Overrides | Flush - non-locking |
Pilot Source / Pilot Exhaust | Internal - port #1 / vented |
![Radwell's 2 Year Warranty Logo](https://cdn.radwell.ca/blueimages/2-Year-Warranty-en-US_sq.png)
- BELLOWS SCHRADER BELLOWS B562BB549C
- PARKER SCHRADER BELLOWS SCHRADER BELLOWS B562BB549C
- SCHRADER BELLOWS B562BB549C
- SCOVILL SCHRADER BELLOWS B562BB549C
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Customers Who Bought This Item Also Bought
![PARKER B562BB545C](https://cdn.radwell.ca/productimages/f8fcb2ae0328437080577453d2a14bc8.jpg)
PARKER
SCHRADER BELLOWS
![ALLEN BRADLEY 1762-IF4](https://cdn.radwell.ca/productimages/19846e1aa2d14255926d4d9c606df5a5.jpg)
ALLEN BRADLEY
![ALLEN BRADLEY 100-FA22](https://cdn.radwell.ca/productimages/e451ded1d64d4240ba4da84c476bd7ed.jpg)
ALLEN BRADLEY
![ALLEN BRADLEY 1756-OF8](https://cdn.radwell.ca/productimages/b1c67ff7850d42d7906d932876685d46.jpg)
ALLEN BRADLEY
![JAMESBURY 4C3600TT2](https://cdn.radwell.ca/productimages/preview.jpg)
JAMESBURY
![SMC 4933-1521BH1](https://cdn.radwell.ca/productimages/preview.jpg)
SMC
![SMC BSS-22-08](https://cdn.radwell.ca/productimages/preview.jpg)
SMC
![SWAGELOK SS-65TF16](https://cdn.radwell.ca/productimages/ff60cf37334c467fa9ff6f7dbf596ebe.jpg)
SWAGELOK
![ASAHI 1603-040](https://cdn.radwell.ca/productimages/bd2fe6f018794491879d17b6f09d8fc8.jpg)
ASAHI
![BRADY BDY-069](https://cdn.radwell.ca/productimages/a21ec9263d6a444d8797211908501e60.jpg)
BRADY
![EATON CORPORATION E58KAM18B](https://cdn.radwell.ca/productimages/24a28e9f85f94a728bf78a4c8f970419.jpg)
EATON CORPORATION
CUTLER HAMMER
![HOKE 7165G6Y](https://cdn.radwell.ca/productimages/858c93c786e147c18c430eedec7e373d.jpg)
HOKE
![SWAGELOK SS-BNV51-C](https://cdn.radwell.ca/productimages/13a5761c10184490875dc185e0fc8a85.jpg)
SWAGELOK
![JOHNSON CONTROLS VG1241CL+956BGA](https://cdn.radwell.ca/productimages/ab3d1ae834c3489bbec2bbf2c7b34681.jpg)
JOHNSON CONTROLS
![NIBCO T-FP600N-1-1/4](https://cdn.radwell.ca/productimages/421fa7b4c1f949f3bfb18f44870761b0.jpg)
NIBCO
![DWYER 3ABV1DA102](https://cdn.radwell.ca/productimages/a38c1b4f65d54610a022d321d50b8862.jpg)
DWYER
![DWYER 3ABV1U1101](https://cdn.radwell.ca/productimages/903370a69a454ae4b4b6637beb2c5cef.jpg)
DWYER
![DWYER 3ABV1V1100](https://cdn.radwell.ca/productimages/012c1eb8e1de457cb8a80ff3127e6266.jpg)
DWYER
![DWYER 3ABV1V1206](https://cdn.radwell.ca/productimages/40dfd5f7dc4848a8afd8b72654943ee1.jpg)
DWYER
![ASEA BROWN BOVERI OT45E3](https://cdn.radwell.ca/productimages/9ed4659f402445fa9e12b7ee954868e7.jpg)
ASEA BROWN BOVERI
Product Conditions Described
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorized dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorized dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.