Home
 > 
Panel Accessories
 > 
Enclosure
 > 
PENTAIR
 > 
GOYEN
 > 
3-6VFD6010C-331

3-6VFD6010C-331

Manufactured by PENTAIR GOYEN

PENTAIR 3-6VFD6010C-331
PENTAIR 3-6VFD6010C-331
PENTAIR 3-6VFD6010C-331
PENTAIR 3-6VFD6010C-331 0
PENTAIR 3-6VFD6010C-331 1
PENTAIR 3-6VFD6010C-331 2
representative photo
click to zoom
Weight: 3.12 kgs
Estimated Value - CAN$2,112.50
Save as much as 55%
Last Value Update: 2024-10-21
Product Description
Warranty

Description

  • 36VFD6010C331
  • ENCLOSURE
  • FOR PILOT VALVE
  • FOR HAZARDOUS LOCATION
  • 6-PILOTS FITTED
  • NPT/NPT
  • HEATER TYPE: NONE
  • CSA/UL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3-6VFD6010C-331
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to 3-6VFD6010C-331, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PENTAIR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,585.11
SKU: 101269442
Save Up To CAN$527.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,205.45
SKU: 101269443
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,047.38
SKU: 101269444
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$951.36
SKU: 101269445
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 3-6VFD6010C-331, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PENTAIR 3-6VFD4015C-336
3-6VFD4015C-336

PENTAIR

GOYEN

4V 1/8-3/4NPT CSA-UL 24VDC 24VDC-HEAT
Buy Surplus As Low As
CAN$867.16
Repair Yours
CAN$627.67
PENTAIR 3-6VFD6010C-336
3-6VFD6010C-336

PENTAIR

GOYEN

6V 1/8-3/4NPT CSA-UL 24VDC
Buy Surplus As Low As
CAN$898.18
BANNER ENGINEERING SM312LVAGQD
SM312LVAGQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM, POLARIZED RETRO, RANGE, 50 MM TO 2 M, INPUT, 10-30 V DC, OUTPUT, BI ...
Buy Surplus As Low As
CAN$125.57
IN STOCK!
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$614.54
BANNER ENGINEERING S30SP6FF200Q
S30SP6FF200Q

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, 33370, EZ-BEAM S30 SERIES: FIXED FIELD, RANGE: 200 MM, INPUT: 10-30 V DC, OUTP ...
Buy Surplus As Low As
CAN$128.52
IN STOCK!
BANNER ENGINEERING S30SP6FF400Q
S30SP6FF400Q

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, S30 SERIES, 400 MM RANGE, 4 PIN, 3 MS RESPONSE, (33371)
Buy Surplus As Low As
CAN$140.34
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.49
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$390.81
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.61
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.07
IN STOCK!
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.35
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.68
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!