Home
 > 
Semiconductors
 > 
Diode
 > 
NTE
 > 
NTE6419

NTE6419

Manufactured by PHILIPS ECG RELAYS

(Also known as NTE NTE6419)

NTE NTE6419
NTE NTE6419
NTE NTE6419
NTE NTE6419
NTE NTE6419
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$14.59
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Alternate Part Numbers
Warranty

Description

  • NTE6419
  • DISCONTINUED BY MANUFACTURER
  • SIDAC
  • 125V
  • AXIAL
  • BREAKOVER VOLTAGE VBO MIN 110V
  • BREAKOVER VOLTAGE VBO MAX 125V
  • BREAKOVER CURRENT MAX. 500 A
  • PEAK FORWARD CURRENT
  • DIAC / SIDAC CASE STYLE DO-15
  • NO. OF PINS 2PINS
  • PRODUCT RANGE
  • FORWARD CURRENT IF 90A
  • ROHS COMPLIANT YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NTE6419
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to NTE6419, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.98
SKU: 18737531
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.67
SKU: 18737532
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.88
SKU: 18737533
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NTE6419, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON 701819205AW
701819205AW

INFINEON

EUPEC

IGBT POWER MODULE, POWER BLOCK, RELIANCE / NBR/ POWER CUBE
Buy Surplus As Low As
CAN$360.64
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
HARRIS SEMI HGTG20N100D2
HGTG20N100D2

HARRIS SEMI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.79
IXYS IXSN35N100U1
IXSN35N100U1

IXYS

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$138.59
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$348.72
IN STOCK!
TOSHIBA MIG20J901H
MIG20J901H

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$581.20
IN STOCK!
TE CONNECTIVITY P213A05
P213A05

TE CONNECTIVITY

AMP

DISCONTINUED BY MANUFACTURER, MODULE, IGBT
Buy Surplus As Low As
CAN$160.95
SANREX DD60GB80
DD60GB80

SANREX

BLOCK
Buy Surplus As Low As
CAN$99.85
IN STOCK!
MITSUBISHI CM10MD1-24H
CM10MD1-24H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$187.77
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.64
IN STOCK!
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.27
IN STOCK!
ON SEMICONDUCTOR FSBS5CH60
FSBS5CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$31.30
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC86PW
SN74HC86PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR; OUTPUT CUR ...
Buy Surplus As Low As
CAN$2.25
SPC SPC15308
SPC15308

SPC

SPC TECHNOLOGY

STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DA; GE ...
Buy Surplus As Low As
CAN$4.74
SPC 6AW-06
6AW-06

SPC

DURATOOL

WRENCH; LENGTH:6; JAW OPENING MAX:3/4; PRODUCT RANGE:- ROHS COMPLIANT: NA
Buy Surplus As Low As
CAN$29.81
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!