Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
PHILIPS
 > 
45354400

45354400

Manufactured by PHILIPS

PHILIPS 45354400
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$24.68
Save as much as 48%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • 45354400
  • LED LAMP
  • CANDLE
  • 2700K
  • 470LM
  • 40W
  • LAMP STYLE:CANDLE
  • LAMP BASE TYPE:E14 / SES
  • LED COLOUR:WARM WHITE
  • CCT:2700K
  • DIMMABLE:DIMMABLE
  • BEAM ANGLE:-
  • EQUIVALENT WATTAGE:40W
  • LUMINOUS FLUX:470LM
  • POWER RATING:6W
  • SUPPLY VOLTAGE:240VAC
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #45354400
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 45354400, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHILIPS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$21.78
SKU: 127547979
Save Up To CAN$2.90!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.94
SKU: 127547980
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$14.80
SKU: 127547981
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$13.46
SKU: 127547982
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 45354400, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ELGO ELECTRONIC 134500001
134500001

ELGO ELECTRONIC

ELGO ELECTRIC

DISCONTINUED BY MANUFACTURER, TRANSFORMER 30.530.50.21.SVH.VZ110V/AC
Buy Surplus As Low As
CAN$125.60
IN STOCK!
GENERAL ELECTRIC B232I120RH-A
B232I120RH-A

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120 V AC, 50 HZ, FLYING LEADS, FOR F32T8
Buy Surplus As Low As
CAN$67.29
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$387.27
IN STOCK!
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.91
IN STOCK!
GENERAL ELECTRIC B432IUNVHE-A
B432IUNVHE-A

GENERAL ELECTRIC

BALLAST 120/277V ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$52.33
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.72
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$107.66
OMRON WAL-309-355-020
WAL-309-355-020

OMRON

RMTE BALLAST FOR WAL138453000
Buy Surplus As Low As
CAN$236.25
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$71.77
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.89
IN STOCK!
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.91
IN STOCK!
LITHONIA LIGHTING TH-400M-TB-HSG
TH-400M-TB-HSG

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, 400W, 120/208/240/277/480VAC, 50/60HZ, 4.0/2.4/2.0/1.8AMP, 5T ...
Buy Surplus As Low As
CAN$538.29
IN STOCK!
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$314.00
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY C240
C240

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST
Buy Surplus As Low As
CAN$29.91
Repair Yours
Contact Us
GTE 47427
47427

GTE

SYLVANIA

M1000/SUPER5-KIT
Buy Surplus As Low As
CAN$228.77
OMEGA ENGINEERING FGR-080/240V
FGR-080/240V

OMEGA ENGINEERING

OMEGALUXâ„¢ ROPE HEATER, 482 °C, 240 V, 400 W, 4 W/IN², FIBERGLASS, STRIPPED LEADS, 3/16 " DIA X 8 ' L ...
Buy New
CAN$227.00
OMEGA ENGINEERING PRCU-10-2-100-1/4-6-E
PRCU-10-2-100-1/4-6-E

OMEGA ENGINEERING

FAST RESPONSE RTD PROBE, STRIPPED LEADS, -50 °C TO 260 °C (-58 °F TO 500 °F), CLASS A, 0.25 " X 6 " ...
Buy New
CAN$243.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!