Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
PHOENIX CONTACT
 > 
BCP-500- 5 GN BDWH:22-B SO

BCP-500- 5 GN BDWH:22-B SO

Manufactured by PHOENIX CONTACT

PHOENIX CONTACT BCP-500- 5 GN BDWH:22-B SO
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$6.87
Save as much as 46%
Last Value Update: 2024-07-23
Product Description
Alternate Part Numbers
Warranty

Description

  • BCP5005GNBDWH22BSO
  • CONDUCTURE PLUG
  • NOMINAL CROSS -SECTION: 2.5 MM²
  • COLOR: WHITE -GREEN
  • NOMINAL CURRENT: 12 A
  • DESIGN VOLTAGE (III/2): 320 V
  • CONTACT SURFACE: TIN
  • CONTACT: SOCKET (FEMALE)
  • NUMBER OF ROWS: 1
  • POLE NUMBER: 5
  • ARTICLE FAMILY : BCP
  • RASTER SIZE: 5 MM
  • CONNE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BCP-500- 5 GN BDWH:22-B SO
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to BCP-500- 5 GN BDWH:22-B SO, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHOENIX CONTACT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.18
SKU: 226853463
Save Up To CAN$0.69!
Must Purchase Minimum Quantity Of 2000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.70
SKU: 226853464
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.08
SKU: 226853465
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.71
SKU: 226853466
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BCP-500- 5 GN BDWH:22-B SO, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PHOENIX CONTACT BCP-500- 2 GY BD:28-29
BCP-500- 2 GY BD:28-29

PHOENIX CONTACT

CANDELION PLUG, NOMINAL CROSS -SECTION: 2.5 MM², COLOR: SIGNAL GRAY, NOMINAL CURRENT: 12 A, DESIGN ...
Buy Surplus As Low As
CAN$1.48
PHOENIX CONTACT BCP-508- 3 GY BD:BI3-BI4
BCP-508- 3 GY BD:BI3-BI4

PHOENIX CONTACT

CONDUCTURE PLUG, NOMINAL CROSS -SECTION: 2.5 MM², COLOR: SIGNAL GRAY, NOMINAL CURRENT: 12 A, DESIGN ...
Buy Surplus As Low As
CAN$2.23
GENERAL ELECTRIC TDV3
TDV3

GENERAL ELECTRIC

DOOR HARDWARE 3RD POINT ROLLER LATCH
Buy Surplus As Low As
CAN$135.91
Repair Yours
CAN$250.16
IN STOCK!
EATON CORPORATION DH361FGK
DH361FGK

EATON CORPORATION

CUTLER HAMMER

FUSIBLE DISCONNECT SWITCH, 24V, 200KA@600V, NEMA 1, SUITABLE FOR CLASS R FUSE, SINGLE CONFIGURATION
Buy Surplus As Low As
CAN$200.00
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH363UGK
DH363UGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, HEAVY DUTY, NON-FUSED, SINGLE THROW, NEMA 1, 100AMP, 3POLE, 600V, PAINTED STEEL
Buy Surplus As Low As
CAN$545.23
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 12BA106606
12BA106606

SIEMENS

FURNAS ELECTRIC CO

SWITCH START/STOP 3PHASE 2HP
Buy Surplus As Low As
CAN$88.64
SICK I16-SA203
I16-SA203

SICK

SAFTEY SENSOR, ELECTROMECHANICAL, STANDARD DUTY, 3 AMP, 240 VAC, 24 VDC, 2 NC, 3X M20 CABLE GLAND, 1 ...
Buy Surplus As Low As
CAN$57.61
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HF361
HF361

SIEMENS

ITE SIEMENS

SAFETY SWITCH, FUSIBLE, NEMA 1, 30 AMP, 3POLE, 600VAC
Buy Surplus As Low As
CAN$307.12
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$155.11
EUCHNER NZ1HS31319CGMMF
NZ1HS31319CGMMF

EUCHNER

SAFETY SWITCH 073508
Buy Surplus As Low As
CAN$184.66
Repair Yours
CAN$251.38
EATON CORPORATION DG325NGK
DG325NGK

EATON CORPORATION

CUTLER HAMMER

FUSIBLE SAFETY SWITCH, W/NEUT, 240V, NEMA 1, 400A/3P, GD
Buy Surplus As Low As
CAN$5,157.15
Repair Yours
CAN$3,447.31
EATON CORPORATION DT221UGK
DT221UGK

EATON CORPORATION

CUTLER HAMMER

30A/2P HD NON-FUSIBLE DOUBLE THROW SWITCH 240V NEMA 1
Buy Surplus As Low As
CAN$1,988.41
Repair Yours
CAN$1,049.18
IN STOCK!
OMRON D4DL1CFBB
D4DL1CFBB

OMRON

SAFE DOOR SW 1NO/1NC 110VAC
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK 7023600
7023600

SICK

230 VAC, PLUG CONNECTOR, MINI
Buy Surplus As Low As
CAN$497.84
Repair Yours
CAN$364.14
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
BREMAS A3203/LMEG
A3203/LMEG

BREMAS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, DISCON, 40 AMP, 3 PH, 600 VAC
Buy Surplus As Low As
CAN$132.95
Repair Yours
CAN$252.25
EATON CORPORATION DH364NGK
DH364NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, FUSIBLE, HEAVY DUTY, NEMA 1, 200 AMPS, 3 POLE, 5 V, 4 W, AIC RATING 200 KA @ 600V, SI ...
Buy Surplus As Low As
CAN$1,796.36
Repair Yours
CAN$1,201.44
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!