Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
PHOENIX CONTACT
 > 
BCP-508F-12 GN BD:1-12

BCP-508F-12 GN BD:1-12

Manufactured by PHOENIX CONTACT

PHOENIX CONTACT BCP-508F-12 GN BD:1-12
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$16.66
Save as much as 46%
Last Value Update: 2024-07-23
Product Description
Alternate Part Numbers
Warranty

Description

  • BCP508F12GNBD112
  • CIRCULATOR PLUG
  • NOMINAL CROSS -SECTION: 2.5 MM²
  • COLOR: WHITE -GREEN
  • NOMINAL CURRENT: 12 A
  • DESIGN VOLTAGE (III/2): 320 V
  • CONTACT SURFACE: TIN
  • CONTACT: SOCKET (FEMALE)
  • NUMBER OF ROWS: 1
  • POLE NUMBER: 12
  • ARTICLE FAMILY : BCP-F
  • GRID: 5.08 MM
  • CONNEC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BCP-508F-12 GN BD:1-12
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to BCP-508F-12 GN BD:1-12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHOENIX CONTACT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$15.00
SKU: 226853473
Save Up To CAN$1.67!
Must Purchase Minimum Quantity Of 2000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$11.40
SKU: 226853474
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.90
SKU: 226853475
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.00
SKU: 226853476
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BCP-508F-12 GN BD:1-12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PHOENIX CONTACT BCP-508- 3 GY BD:BI3-BI4
BCP-508- 3 GY BD:BI3-BI4

PHOENIX CONTACT

CONDUCTURE PLUG, NOMINAL CROSS -SECTION: 2.5 MM², COLOR: SIGNAL GRAY, NOMINAL CURRENT: 12 A, DESIGN ...
Buy Surplus As Low As
CAN$2.23
PHOENIX CONTACT BC 161,6 OT 220222 KMGY MOQ100
BC 161,6 OT 220222 KMGY MOQ100

PHOENIX CONTACT

TROT RAIL HOUSING FOR USE IN INSTALLATION DISTRIBUTORS ACCORDING TO DIN 43880, MODULAR HOUSING TOP, ...
Buy Surplus As Low As
CAN$23.28
ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$354.54
SIEMENS HF324N
HF324N

SIEMENS

SAFETY SWITCH, 200 AMP, 3 POLE, 240 VAC, FUSIBLE, NEMA-1
Buy Surplus As Low As
CAN$1,466.93
Repair Yours
CAN$774.40
IN STOCK!
SIEMENS HF361R
HF361R

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HF SERIES, HEAVY DUTY, 30 AMP, 3 POLE, 600 VOLT, FUSIBLE, PANEL MOUNT
Buy Surplus As Low As
CAN$751.53
Repair Yours
CAN$317.23
IN STOCK!
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$155.11
EATON CORPORATION DG321URB
DG321URB

EATON CORPORATION

CUTLER HAMMER

DISCONNECT SWITCH, GENERAL DUTY SAFETY DISCONNECT SWITCHES, 3 PHASE, 3 WIRE, 240V, 30A, 100KA@240V, ...
Buy Surplus As Low As
CAN$263.69
Repair Yours
CAN$250.00
IN STOCK!
EUCHNER NZ1HS31319CGMMF
NZ1HS31319CGMMF

EUCHNER

SAFETY SWITCH 073508
Buy Surplus As Low As
CAN$184.66
Repair Yours
CAN$251.38
EATON CORPORATION DG325NGK
DG325NGK

EATON CORPORATION

CUTLER HAMMER

FUSIBLE SAFETY SWITCH, W/NEUT, 240V, NEMA 1, 400A/3P, GD
Buy Surplus As Low As
CAN$5,157.15
Repair Yours
CAN$3,447.31
EATON CORPORATION DH365URK
DH365URK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 400A, 3P, HD NON-FUSIBLE, 600V/250VDC, NEMA 3R
Buy Surplus As Low As
CAN$2,308.09
Repair Yours
CAN$1,542.60
IN STOCK!
EATON CORPORATION DS200EK2
DS200EK2

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT KIT, ELECTRICAL INTERLOCK, SAFETY SWITCH ACCESSORY, 2 NO + 2 NC
Buy Surplus As Low As
CAN$410.68
Repair Yours
CAN$274.79
SICK 7023612
7023612

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 2NO RELAY OUTPUTS
Buy Surplus As Low As
CAN$762.27
Repair Yours
CAN$559.21
SIEMENS NF357DTK
NF357DTK

SIEMENS

ITE SIEMENS

800A SS SAFETY SW
Buy Surplus As Low As
CAN$31,319.61
Repair Yours
Contact Us
SIEMENS SLID3614G
SLID3614G

SIEMENS

30A 600V 3P FUSIBLE BUS PLUG IP54W/GND
Buy Surplus As Low As
CAN$1,701.82
Repair Yours
CAN$1,244.58
ALLEN BRADLEY 440K-T11172
440K-T11172

ALLEN BRADLEY

GUARDMASTER LTD

TROJAN 6, 4NC, 3XM20, 1/2NPT,NO ACTUATOR
Buy Surplus As Low As
CAN$125.57
EATON CORPORATION DH362FD3WRK
DH362FD3WRK

EATON CORPORATION

CUTLER HAMMER

60A/3P HD FUSIBLE SAFETY SWITCH/RUSSELLSTOLL RECEPT 600V 12
Buy Surplus As Low As
CAN$2,842.27
Repair Yours
CAN$1,997.13
OMRON D4DH35BC
D4DH35BC

OMRON

HINGED SAFE SW/ARM 1VR 1NO/1NC
Buy Surplus As Low As
CAN$137.39
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!