Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
PHOENIX CONTACT
 > 
BCP-508F-15 GN BD:1-15

BCP-508F-15 GN BD:1-15

Manufactured by PHOENIX CONTACT

PHOENIX CONTACT BCP-508F-15 GN BD:1-15
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$23.28
Save as much as 49%
Last Value Update: 2024-07-23
Product Description
Alternate Part Numbers
Warranty

Description

  • BCP508F15GNBD115
  • CONDUCTURE PLUG
  • NOMINAL CROSS -SECTION: 2.5 MM²
  • COLOR: WHITE -GREEN
  • NOMINAL CURRENT: 12 A
  • DESIGN VOLTAGE (III/2): 320 V
  • CONTACT SURFACE: TIN
  • CONTACT: SOCKET (FEMALE)
  • NUMBER OF ROWS: 1
  • POLE NUMBER: 15
  • ARTICLE FAMILY : BCP-F
  • GRID: 5.08 MM
  • CONNEC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BCP-508F-15 GN BD:1-15
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to BCP-508F-15 GN BD:1-15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHOENIX CONTACT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.70
SKU: 226853598
Save Up To CAN$3.58!
Must Purchase Minimum Quantity Of 2000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.97
SKU: 226853599
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.00
SKU: 226853600
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.82
SKU: 226853601
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BCP-508F-15 GN BD:1-15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PHOENIX CONTACT DFMC 1,5/ 3-STF-3,5 GY
DFMC 1,5/ 3-STF-3,5 GY

PHOENIX CONTACT

CANDELION PLUG, NOMINAL CROSS -SECTION: 1.5 MM², COLOR: GRAY, NOMINAL CURRENT: 8 A, DESIGN VOLTAGE ...
Buy Surplus As Low As
CAN$3.79
PHOENIX CONTACT BCW-500X10- 9 GN
BCW-500X10- 9 GN

PHOENIX CONTACT

CANDELIPALUTON CLAMP, NOMINAL CURRENT: 15 A, NOMINAL CROSS-SECTION: 2.5 MM², NUMBER OF POTENTIAL: 9 ...
Buy Surplus As Low As
CAN$1.63
EATON CORPORATION DH321FGK
DH321FGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 30A/3P, HD, FUSIBLE, 240V, NEMA 1
Buy Surplus As Low As
CAN$84.20
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DS200EK1
DS200EK1

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT KIT, ELECTRICAL INTERLOCK, ALL SWITCHES (EXCEPT 30-100A DG), 1NO/1NC, FOR USE ON F ...
Buy Surplus As Low As
CAN$351.59
IN STOCK!
SIEMENS HNF361R
HNF361R

SIEMENS

HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED
Buy Surplus As Low As
CAN$273.62
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-G02002
440N-G02002

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT, FERROGARD, SWITCH AND ACTUATOR, 250 VAC, 2 AMP MAX SWITCHING CAPABILITY, ...
Buy Surplus As Low As
CAN$268.86
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1494V-DHL611
1494V-DHL611

ALLEN BRADLEY

DISCONNECT SWITCH 100AMP 3P 600V FUSIBLE W/HANDLE
Buy New
CAN$827.27
Repair Yours
CAN$553.04
EATON CORPORATION DH361UWK
DH361UWK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, SINGLE-THROW, 30 A, NEMA 4X, STAINLESS STEEL, NON-FUSIBLE, 3-POLE, THREE-WIRE, 7.5 AT ...
Buy Surplus As Low As
CAN$1,023.69
Repair Yours
CAN$582.88
IN STOCK!
EUCHNER NZ1HS31319CGMMF
NZ1HS31319CGMMF

EUCHNER

SAFETY SWITCH 073508
Buy Surplus As Low As
CAN$184.66
Repair Yours
CAN$251.38
EATON CORPORATION DT366UGK
DT366UGK

EATON CORPORATION

CUTLER HAMMER

600A/3P HD NON-FUSIBLE DOUBLE THROW SWITCH 600V NEMA 1
Buy Surplus As Low As
CAN$25,703.03
Repair Yours
Contact Us
OMRON D4DL1DFBB
D4DL1DFBB

OMRON

SAFE DOOR SW 2NC 110VAC
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK WEU-26/2-121
WEU-26/2-121

SICK

SICK OPTIC ELECTRONIC, WEU-26/2-121, WEU262121, 115VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, ...
Buy Surplus As Low As
CAN$503.75
Repair Yours
CAN$365.28
SICK WEU262222
WEU262222

SICK

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 114 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEA ...
Buy Surplus As Low As
CAN$762.27
Repair Yours
CAN$538.45
SIEMENS SLID3634G
SLID3634G

SIEMENS

100A 600V 3P FUSIBLE BUS PLUG IP54
Buy Surplus As Low As
CAN$2,437.50
Repair Yours
CAN$1,629.68
IN STOCK!
SIEMENS FR354
FR354

SIEMENS

SAFETY SWITCH, 200AMP, 3POLE/SN, 600V, NEMA-3R, FUSIBLE
Buy Surplus As Low As
CAN$8,540.10
Repair Yours
CAN$6,002.60
IN STOCK!
GENERAL ELECTRIC THC3323
THC3323

GENERAL ELECTRIC

100A 250V FUSING KIT/NEC STD FUSES
Buy Surplus As Low As
CAN$283.64
Repair Yours
CAN$250.00
SIEMENS HNF3030CJE
HNF3030CJE

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, ENCLOSED ROTARY DISCONNECT, HNF SERIES, TYPE HNF, 3PH, 3P, WITH RED & ...
Buy Surplus As Low As
CAN$596.82
Repair Yours
CAN$420.19
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!