Home
 > 
Panel Accessories
 > 
Panel Accessory
 > 
PHOENIX CONTACT
 > 
D-MBKKB 2,5

D-MBKKB 2,5

Manufactured by PHOENIX CONTACT

PHOENIX CONTACT D-MBKKB 2,5
PHOENIX CONTACT D-MBKKB 2,5
PHOENIX CONTACT D-MBKKB 2,5
PHOENIX CONTACT D-MBKKB 2,5
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$3.69
Save as much as 47%
Last Value Update: 2024-03-06
Product Description
Warranty

Description

  • DMBKKB25
  • END COVER
  • LENGTH: 62 MM
  • WIDTH: 5 MM
  • HEIGHT: 40 MM
  • COLOR: GRAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #D-MBKKB 2,5
CategoryPanel Accessories
SubcategoryPanel Accessory
If you need a specific firmware or series relating to D-MBKKB 2,5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHOENIX CONTACT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.32
SKU: 12291146
Save Up To CAN$0.37!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.60
SKU: 12291147
Save Up To CAN$1.20!
100+ in US

Never Used Radwell Packaging (Surplus)

CAN$2.26
SKU: 12291148
Save Up To CAN$1.54!
100+ in US
93 in EU

Refurbished (Used, Repaired & Tested)

CAN$2.05
SKU: 12291149
Save Up To CAN$1.75!
o
Rush Available
15 in US
If you need a specific firmware or series relating to D-MBKKB 2,5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PHOENIX CONTACT D-UK 2,5
D-UK 2,5

PHOENIX CONTACT

END COVER, LENGTH 42.5 MM, WIDTH 1.5 MM, HEIGHT 30.7 MM, GRAY, 3001022
Buy Surplus As Low As
CAN$2.14
IN STOCK!
PHOENIX CONTACT D-UT 2,5/1P
D-UT 2,5/1P

PHOENIX CONTACT

END COVER, LENGTH: 47.6 MM, WIDTH: 2.2 MM, HEIGHT: 39.8 MM, GRAY
Buy Surplus As Low As
CAN$1.24
IN STOCK!
BANNER ENGINEERING SMB30S
SMB30S

BANNER ENGINEERING

MOUNTING BRACKET, BLACK POLYESTER, 30MM SWIVEL, STAINLESS STEEL MOUNTING
Buy Surplus As Low As
CAN$17.88
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION MDL-1
MDL-1

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, TIME-DELAY, 1A, 250 VAC, GLASS, 6X32 MM, REPLACED BY MDL-1-R
Buy Surplus As Low As
CAN$0.75
IN STOCK!
EATON CORPORATION FRN-R-175
FRN-R-175

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FRN-R SERIES,125 VDC, 250 VAC, 175 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUN ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$955.25
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.13
BANNER ENGINEERING OTBA5
OTBA5

BANNER ENGINEERING

OPTICAL TOUCH BUTTON, 120 VAC, SPDT ELECTROMECHANICAL RELAY OUTPUT, 6 FOOT CABLE, 6 LEAD FLYING WIRE ...
Buy Surplus As Low As
CAN$156.48
IN STOCK!
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.74
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$6.00
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.33
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.41
IN STOCK!
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,208.55
IN STOCK!
EATON CORPORATION FLSR6
FLSR6

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.37
EATON CORPORATION FNQ-3/16
FNQ-3/16

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 187.5MA, 500V, TIME DELAY; PRODUCT RANGE:FNQ SERIES; FUSE CURRENT:187.5MA ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
PHD INC AVR11/8X41/2-P-M
AVR11/8X41/2-P-M

PHD INC

PNEUMATIC CYLINDER 1-1/8 BORE 4-1/2 STROKE
Buy Surplus As Low As
CAN$199.69
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.12