Home
 > 
Panel Accessories
 > 
Protection Cover
 > 
PHOENIX CONTACT
 > 
D-UKK 3-MSTB-5,08 L

D-UKK 3-MSTB-5,08 L

Manufactured by PHOENIX CONTACT

PHOENIX CONTACT D-UKK 3-MSTB-5,08 L
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.49
Save as much as 47%
Last Value Update: 2024-03-06
Product Description
Warranty

Description

  • DUKK3MSTB508L
  • (2770914) END COVER
  • GREY
  • 5.08 MM PITCH
  • 50 MM LEGTH
  • 2.5 MM WIDTH
  • 42.3 MM HEIGHT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #D-UKK 3-MSTB-5,08 L
CategoryPanel Accessories
SubcategoryProtection Cover
If you need a specific firmware or series relating to D-UKK 3-MSTB-5,08 L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHOENIX CONTACT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.94
SKU: 12808269
Save Up To CAN$0.55!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.87
SKU: 12808270
Save Up To CAN$1.79!
50 in US

Never Used Radwell Packaging (Surplus)

CAN$3.36
SKU: 12808271
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.05
SKU: 12808272
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to D-UKK 3-MSTB-5,08 L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PHOENIX CONTACT D-UKK 3-MSTB-5,08
D-UKK 3-MSTB-5,08

PHOENIX CONTACT

END COVER, PITCH: 5.08 MM, LENGTH: 50 MM, WIDTH: 2.5 MM, HEIGHT: 53.5 MM, NUMBER OF POSITIONS: 1, CO ...
Buy Surplus As Low As
CAN$3.05
IN STOCK!
PHOENIX CONTACT QUINT-DIODE/40
QUINT-DIODE/40

PHOENIX CONTACT

DISCONTINUED BY MANUFACTURER, REDUNDANCY MODULE, 2X20/1X40 AMP, INPUT VOLTAGE RANGE: 0 TO 30 VDC, DI ...
Buy Surplus As Low As
CAN$140.34
IN STOCK!
EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION ECSR50
ECSR50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ECSR SERIES, CLASS RK5, CURRENT-LIMITING, TIME-DELAY, 50 A, 600 V MAX, FERRULE, FEEDER/BRANCH ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.60
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$320.57
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$33.98
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.16
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.18
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.18
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.41
IN STOCK!
WEIDMULLER WDU 4
WDU 4

WEIDMULLER

TERMINAL BLOCK, FEED-THROUGH, 32 AMP, 800V, RATED CROSS SECTION / 4 MM2, DARK BEIGE, SCREW CONNECTIO ...
Buy Surplus As Low As
CAN$1.08
IN STOCK!
WEIDMULLER WEW 35/2
WEW 35/2

WEIDMULLER

END BRACKET, DARK BEIGE, TS 35, HB, WEMID, WIDTH: 8 MM, 100 C (1061200000)
Buy Surplus As Low As
CAN$1.99
IN STOCK!
ALLEN BRADLEY 1492-H4
1492-H4

ALLEN BRADLEY

FUSIBLE TERMINAL BLOCK, 1492 SERIES, 15 AMP, 300 VAC, WITH NEON BLOWN FUSE INDICATOR, 1-POLE, SCREW ...
Buy Surplus As Low As
CAN$26.59
IN STOCK!
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.58
EATON CORPORATION C10G20
C10G20

EATON CORPORATION

BUSSMANN

AC CYLINDRICAL FUSE, 10 X 38, 20 AMP, GG, 500 V
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!