Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
PHOENIX CONTACT
 > 
LPC 6/ 4-STL3-7,62 BK

LPC 6/ 4-STL3-7,62 BK

Manufactured by PHOENIX CONTACT

PHOENIX CONTACT LPC 6/ 4-STL3-7,62 BK
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$12.40
Save as much as 46%
Last Value Update: 2024-07-23
Product Description
Alternate Part Numbers
Warranty

Description

  • LPC64STL3762BK
  • CONDUCTURE PLUG
  • NOMINAL CROSS -SECTION: 6 MM²
  • COLOR: BLACK
  • NOMINAL CURRENT: 41 A
  • DESIGN VOLTAGE (III/2): 1000 V
  • CONTACT INTERFACE: TIN
  • CONTACT: SOCKET (FEMALE)
  • NUMBER OF ROWS: 1
  • POLE NUMBER: 4
  • ARTICLE FAMILY: LPC 6 /..- STL3
  • GRID: 7.62 MM
  • CONN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LPC 6/ 4-STL3-7,62 BK
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to LPC 6/ 4-STL3-7,62 BK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHOENIX CONTACT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.16
SKU: 226858369
Save Up To CAN$1.24!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.48
SKU: 226858370
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.36
SKU: 226858371
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.69
SKU: 226858372
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LPC 6/ 4-STL3-7,62 BK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PHOENIX CONTACT ICV 2,5 HC/ 7-GF-5,08
ICV 2,5 HC/ 7-GF-5,08

PHOENIX CONTACT

CANDELION PLATING BASE, NOMINAL CROSS-SECTION: 2.5 MM², COLOR: GREEN, NOMINAL CURRENT: 16 A, DESIGN ...
Buy Surplus As Low As
CAN$6.98
PHOENIX CONTACT LS-EMLP (27X17,5) SR R2
LS-EMLP (27X17,5) SR R2

PHOENIX CONTACT

DEVICE MARKER, SHEET, SILVER, UNLABELED, LABELED WITH: TOPMARK NEO, TOPMARK LASER, MONTAGE TYPE: STI ...
Buy Surplus As Low As
CAN$26.99
ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$358.86
GENERAL ELECTRIC THN3363
THN3363

GENERAL ELECTRIC

SAFETY SWITCH, HEAVY DUTY, NON-FUSIBLE, 3-WIRE, 100 AMP, 3 POLE, 600 VAC, NEMA 1 ENCLOSURE
Buy Surplus As Low As
CAN$471.01
Repair Yours
CAN$313.74
IN STOCK!
EATON CORPORATION DH222NGK
DH222NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 60 AMP, 2-POLE, 240 V, NEMA 1, TYPE DH
Buy Surplus As Low As
CAN$829.87
Repair Yours
CAN$553.20
IN STOCK!
EATON CORPORATION DH361FDK
DH361FDK

EATON CORPORATION

CUTLER HAMMER

RECEPTACLE SAFETY SWITCH, 30 A, NEMA 12/3R, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE WITHOUT NEUTR ...
Buy Surplus As Low As
CAN$1,094.53
Repair Yours
CAN$732.05
IN STOCK!
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$157.00
OMRON D4DL1CFCE
D4DL1CFCE

OMRON

SAFE DOOR SW 1NO/1NC 230 VAC
Buy Surplus As Low As
CAN$438.11
Repair Yours
CAN$317.65
SICK 7023603
7023603

SICK

230 VAC, PLUG CONNECTOR, WITH 2NO RELAY OUTPUTS, MINI
Buy Surplus As Low As
CAN$783.51
Repair Yours
CAN$572.60
SICK WEU-26/2-121
WEU-26/2-121

SICK

SICK OPTIC ELECTRONIC, WEU-26/2-121, WEU262121, 115VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, ...
Buy Surplus As Low As
CAN$509.88
Repair Yours
CAN$369.73
SICK WEU262213
WEU262213

SICK

230 VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY, EUROPEAN, KEYED A/GND.
Buy Surplus As Low As
CAN$783.51
Repair Yours
CAN$566.31
SIEMENS SLID3634G
SLID3634G

SIEMENS

100A 600V 3P FUSIBLE BUS PLUG IP54
Buy Surplus As Low As
CAN$2,467.17
Repair Yours
CAN$1,644.00
IN STOCK!
ALLEN BRADLEY 440N-G02044
440N-G02044

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 1 N.C. SAFETY, REED, 24VDC 1A REED 1 N.C., NO AU ...
Buy Surplus As Low As
CAN$171.95
IN STOCK!
ALLEN BRADLEY 440N-G02089
440N-G02089

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 2 SENSING FACES, 1 N.C. SAFETY, REED, 24VDC 1A REED 1 N.C., NO AUXILL ...
Buy Surplus As Low As
CAN$246.72
BREMAS A3203/LMEG
A3203/LMEG

BREMAS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, DISCON, 40 AMP, 3 PH, 600 VAC
Buy Surplus As Low As
CAN$134.57
Repair Yours
CAN$255.32
EATON CORPORATION DH366UGK
DH366UGK

EATON CORPORATION

CUTLER HAMMER

600A/3P HD NON-FUSIBLE SAFETY SWITCH 600V NEMA 1
Buy Surplus As Low As
CAN$9,387.21
Repair Yours
CAN$6,253.20
IN STOCK!
PIZZATO FR 992-D6
FR 992-D6

PIZZATO

SAFETY INTERLOCK SWITCH, FR SERIES, 2NC, SLOW ACTION WITH SEPARATE ACTUATOR
Buy Surplus As Low As
CAN$43.36
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!