Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
PHOENIX CONTACT
 > 
MSTB 2,5/ 4-ST-5,08 BD:4-7

MSTB 2,5/ 4-ST-5,08 BD:4-7

Manufactured by PHOENIX CONTACT

PHOENIX CONTACT MSTB 2,5/ 4-ST-5,08 BD:4-7
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.36
Save as much as 46%
Last Value Update: 2024-07-23
Product Description
Alternate Part Numbers
Warranty

Description

  • MSTB254ST508BD47
  • CIRCULATOR PLUG
  • NOMINAL CROSS -SECTION: 2.5 MM²
  • COLOR: GREEN
  • NOMINAL CURRENT: 12 A
  • DESIGN VOLTAGE (III/2): 320 V
  • CONTACT SURFACE: TIN
  • CONTACT: SOCKET (FEMALE)
  • NUMBER OF ROWS: 1
  • NUMBER: 4
  • ARTICLE FAMILY : MSTB 2.5 /..- ST
  • RASTER SIZE: 5.08 MM
  • C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MSTB 2,5/ 4-ST-5,08 BD:4-7
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to MSTB 2,5/ 4-ST-5,08 BD:4-7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHOENIX CONTACT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.82
SKU: 226861672
Save Up To CAN$0.54!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.66
SKU: 226861673
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.18
SKU: 226861674
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.89
SKU: 226861675
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MSTB 2,5/ 4-ST-5,08 BD:4-7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PHOENIX CONTACT MSTBT 2,5/ 6-ST-5,08 BKBDWH-6Q
MSTBT 2,5/ 6-ST-5,08 BKBDWH-6Q

PHOENIX CONTACT

CIRCULATOR PLUG, NOMINAL CROSS -SECTION: 2.5 MM², COLOR: BLACK, NOMINAL CURRENT: 12 A, DESIGN VOLTA ...
Buy Surplus As Low As
CAN$5.67
PHOENIX CONTACT MSTB 2,5/ 5-ST-5,08 OG BDNZX22
MSTB 2,5/ 5-ST-5,08 OG BDNZX22

PHOENIX CONTACT

CANDELION PLUG, NOMINAL CROSS -SECTION: 2.5 MM², COLOR: ORANGE, NOMINAL CURRENT: 12 A, DESIGN VOLTA ...
Buy Surplus As Low As
CAN$3.71
EATON CORPORATION DS200EK1
DS200EK1

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT KIT, ELECTRICAL INTERLOCK, ALL SWITCHES (EXCEPT 30-100A DG), 1NO/1NC, FOR USE ON F ...
Buy Surplus As Low As
CAN$351.59
IN STOCK!
SIEMENS HF361R
HF361R

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HF SERIES, HEAVY DUTY, 30 AMP, 3 POLE, 600 VOLT, FUSIBLE, PANEL MOUNT
Buy Surplus As Low As
CAN$751.53
Repair Yours
CAN$317.23
IN STOCK!
SIEMENS HNF363
HNF363

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, NON-FUSED, 3POLE, 3WIRE, 600V, 100AMP, NEMA1
Buy Surplus As Low As
CAN$483.95
Repair Yours
CAN$323.45
IN STOCK!
SIEMENS NF351H
NF351H

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 240/600 VAC, 250 VDC, 3 PHASE, NON-FUSE ...
Buy Surplus As Low As
CAN$585.00
Repair Yours
CAN$392.55
IN STOCK!
ALLEN BRADLEY 440N-G02094
440N-G02094

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, NON-CONTACT, 24 VDC, 1 AMP, GUARDMASTER, 1 NORMALLY OPEN AUXILLARY CONTACT, 4-PIN, MICRO QUI ...
Buy Surplus As Low As
CAN$228.98
IN STOCK!
OMRON D4DL1DFHB
D4DL1DFHB

OMRON

SAFE DOOR SW 2NC 110VAC ALT
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK 7023605
7023605

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 1NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$565.72
SICK WEU26/2-132A01
WEU26/2-132A01

SICK

24 VDC, PLUG CONNECTOR, MINI WITH 2NO RELAY OUTPUTS
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$556.15
SIEMENS FR354
FR354

SIEMENS

SAFETY SWITCH, 200AMP, 3POLE/SN, 600V, NEMA-3R, FUSIBLE
Buy Surplus As Low As
CAN$8,540.10
Repair Yours
CAN$6,002.60
IN STOCK!
ALLEN BRADLEY 440N-S32024
440N-S32024

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, NON CONTACT, HOUSING S3, 1 N.C. & 1 N.O. SAFETY CONTACTS, NO AUXILIARY CONTACTS, 4 ...
Buy Surplus As Low As
CAN$103.41
AMERICAN HOFFMAN X6230
X6230

AMERICAN HOFFMAN

SAFETY SWITCH
Buy Surplus As Low As
CAN$357.50
Repair Yours
CAN$259.81
EUCHNER NM11VZA-SM4
NM11VZA-SM4

EUCHNER

085626, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 1NC 1NO, SEPARATE ACTUATOR, PLUG CONNECTOR M12 ...
Buy Surplus As Low As
CAN$72.39
Repair Yours
CAN$250.16
IN STOCK!
EATON CORPORATION DH364NGK
DH364NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, FUSIBLE, HEAVY DUTY, NEMA 1, 200 AMPS, 3 POLE, 5 V, 4 W, AIC RATING 200 KA @ 600V, SI ...
Buy Surplus As Low As
CAN$1,796.36
Repair Yours
CAN$1,201.44
IN STOCK!
MAGNETROL 89-7401-122
89-7401-122

MAGNETROL

DISCONTINUED BY MANUFACTURER, INVERTER SWITCH ASSEMBLY, B SERIES, DPDT, 19.6/14.8 A, 120-480 VAC, 24 ...
Buy Surplus As Low As
CAN$850.91
Repair Yours
CAN$559.21
SIEMENS HNF361J
HNF361J

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, 30 AMP, 3P 600 VAC / 250 VDC, NON-FUSED, HD TYPE 12
Buy Surplus As Low As
CAN$400.19
Repair Yours
CAN$267.47
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!