Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
PHOENIX CONTACT
 > 
MSTBT 2,5/ 3-ST RDCP1,3BD16-14

MSTBT 2,5/ 3-ST RDCP1,3BD16-14

Manufactured by PHOENIX CONTACT

PHOENIX CONTACT MSTBT 2,5/ 3-ST RDCP1,3BD16-14
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$6.30
Save as much as 46%
Last Value Update: 2024-07-23
Product Description
Alternate Part Numbers
Warranty

Description

  • MSTBT253STRDCP13BD1614
  • CONDUCTURE PLUG
  • NOMINAL CROSS -SECTION: 2.5 MM²
  • COLOR: RED
  • NOMINAL CURRENT: 12 A
  • DESIGN VOLTAGE (III/2): 320 V
  • CONTACT INTERFACE: TIN
  • CONTACT: SOCKET (FEMALE)
  • NUMBER OF ROWS: 1
  • NUMBER: 3
  • ARTICLE FAMILY : MSTBT 2.5 /..- ST
  • RASTER SIZE: 5 MM
  • CON
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MSTBT 2,5/ 3-ST RDCP1,3BD16-14
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to MSTBT 2,5/ 3-ST RDCP1,3BD16-14, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHOENIX CONTACT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.67
SKU: 226861647
Save Up To CAN$0.63!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.31
SKU: 226861648
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.74
SKU: 226861649
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.40
SKU: 226861650
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MSTBT 2,5/ 3-ST RDCP1,3BD16-14, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PHOENIX CONTACT MSTBT 2,5/ 3-ST BD:33,34
MSTBT 2,5/ 3-ST BD:33,34

PHOENIX CONTACT

CIRCULATOR PLUG, NOMINAL CROSS -SECTION: 2.5 MM², COLOR: GREEN, NOMINAL CURRENT: 12 A, DESIGN VOLTA ...
Buy Surplus As Low As
CAN$2.78
PHOENIX CONTACT MSTBT 2,5/ 4-ST GY35 2CP BD-8
MSTBT 2,5/ 4-ST GY35 2CP BD-8

PHOENIX CONTACT

CONDUCTURE PLUG, NOMINAL CROSS -SECTION: 2.5 MM², COLOR: LIGHT GRAY, NOMINAL CURRENT: 12 A, DESIGN ...
Buy Surplus As Low As
CAN$3.43
ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$354.54
GENERAL ELECTRIC THN3364
THN3364

GENERAL ELECTRIC

DISCONNECT SWITCH, 150 HP MAX., 200 AMP, 600 VOLT AC, 3-POLE, NON-FUSIBLE, NEMA 1, HEAVY DUTY
Buy Surplus As Low As
CAN$604.94
Repair Yours
CAN$404.31
IN STOCK!
EATON CORPORATION DH321NGK
DH321NGK

EATON CORPORATION

CUTLER HAMMER

FUSIBLE SAFETY SWITCH, W/NEUT, 240 V, NEMA 1, 30 AMP, 3-POLE
Buy Surplus As Low As
CAN$1,010.45
IN STOCK!
SIEMENS NF351H
NF351H

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 240/600 VAC, 250 VDC, 3 PHASE, NON-FUSE ...
Buy Surplus As Low As
CAN$585.00
Repair Yours
CAN$392.55
IN STOCK!
BALLUFF WZV21B24VDC
WZV21B24VDC

BALLUFF

SAFETY SWITCH
Buy Surplus As Low As
CAN$564.32
Repair Yours
CAN$399.69
EATON CORPORATION DH361UWK
DH361UWK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, SINGLE-THROW, 30 A, NEMA 4X, STAINLESS STEEL, NON-FUSIBLE, 3-POLE, THREE-WIRE, 7.5 AT ...
Buy Surplus As Low As
CAN$1,023.69
Repair Yours
CAN$582.88
IN STOCK!
EATON CORPORATION DT363FWK
DT363FWK

EATON CORPORATION

CUTLER HAMMER

100A/3P HD FUSIBLE DOUBLE THROW SWITCH 600V NEMA 4X SST
Buy Surplus As Low As
CAN$14,619.07
GENERAL ELECTRIC SB322RG
SB322RG

GENERAL ELECTRIC

SB322RG SAFETY SWITCH - GE, 60A, SB, SAFETY SWITCH, 240V, 60 AMP.
Buy Surplus As Low As
CAN$895.23
Repair Yours
CAN$598.34
IN STOCK!
OMRON D4DL1DFHB
D4DL1DFHB

OMRON

SAFE DOOR SW 2NC 110VAC ALT
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK WEU262221A01
WEU262221A01

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 1NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
ALLEN BRADLEY 440N-G02028
440N-G02028

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, 440N SERIES, 2 AMP, 230 VAC, 4M CABLE
Buy Surplus As Low As
CAN$249.66
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH366UGK
DH366UGK

EATON CORPORATION

CUTLER HAMMER

600A/3P HD NON-FUSIBLE SAFETY SWITCH 600V NEMA 1
Buy Surplus As Low As
CAN$9,274.30
Repair Yours
CAN$6,198.73
IN STOCK!
ROBICON 092901
092901

ROBICON

SAFETY SWITCH
Buy Surplus As Low As
CAN$94.55
Repair Yours
CAN$252.25
SIEMENS HF362R
HF362R

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 3-POLE, 600 VAC,
Buy Surplus As Low As
CAN$898.89
Repair Yours
CAN$379.43
IN STOCK!
SICK I1001110
I1001110

SICK

ULTRA-HEAVY DUTY, WITH HANDLE ACTUATOR, PG13.5 CONDUIT ENTRY, 110VAC
Buy Surplus As Low As
CAN$378.18
Repair Yours
CAN$273.96
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!