1000-704-6

Manufactured by PROTECTION TECHNOLOGY TRANSTECTOR

PROTECTION TECHNOLOGY 1000-704-6
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$2,229.35
Save as much as 40%
Last Value Update: 2010-09-17
Product Description
Warranty

Description

  • 10007046
  • DISCONTINUED BY MANUFACTURER
  • SURGE ARRESTER MODULE SPD 480VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1000-704-6
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to 1000-704-6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PROTECTION TECHNOLOGY

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,694.31
SKU: 25540600
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,471.37
SKU: 25540601
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,337.61
SKU: 25540602
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$912.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 1000-704-6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PROTECTION TECHNOLOGY IS-50NX-C2-ME
IS-50NX-C2-ME

PROTECTION TECHNOLOGY

POLYPHASER

BROADBAND 125-1000MHZ R50 T.O. 600VDC N MALE-EQ
Buy Surplus As Low As
CAN$80.26
Repair Yours
CAN$255.66
PROTECTION TECHNOLOGY ACP100BWN3
ACP100BWN3

PROTECTION TECHNOLOGY

TRANSTECTOR

DISCONTINUED BY MANUFACTURER,LINE SUPPRESSOR ,15AMP, 120VAC, W/INTERNAL FUSE
Buy Surplus As Low As
CAN$312.11
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.70
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.32
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.42
WESTINGHOUSE 15HLE200E
15HLE200E

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,087.92
Repair Yours
CAN$804.66
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,087.92
Repair Yours
CAN$804.66
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.97
IN STOCK!
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.59
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.23
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.81
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!