Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
PROTECTION TECHNOLOGY
 > 
TRANSTECTOR
 > 
1101-952

1101-952

Manufactured by PROTECTION TECHNOLOGY TRANSTECTOR

PROTECTION TECHNOLOGY 1101-952
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$916.50
Save as much as 54%
Last Value Update: 2013-11-01
Product Description
Warranty

Description

  • 1101952
  • DC RELAY DIN RAIL DISTRIBUTIONENCLOSURE / OTHER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1101-952
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 1101-952, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PROTECTION TECHNOLOGY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$695.95
SKU: 40272262
Save Up To CAN$220.56!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$529.04
SKU: 40272263
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$460.49
SKU: 40272264
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$417.27
SKU: 40272265
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1101-952, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PROTECTION TECHNOLOGY 1101-949
1101-949

PROTECTION TECHNOLOGY

TRANSTECTOR

DSDPR100BT DATA PROTECTOR 16 PORT FULLY LOADED 10/100BT 19" CHASIS - TRANSTECTOR DPR
Buy Surplus As Low As
CAN$763.01
Repair Yours
CAN$544.75
PROTECTION TECHNOLOGY 1101-955
1101-955

PROTECTION TECHNOLOGY

TRANSTECTOR

PBM KIT W/GROUND
Buy Surplus As Low As
CAN$464.96
Repair Yours
CAN$339.79
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION LPJ-225SP
LPJ-225SP

EATON CORPORATION

BUSSMANN

FUSE / TIME DELAY, GENERAL PURPOSE, 7-1/8 INCH OAL, 2 INCH DIAMETER, 100 AT DC / 300 AT AC (RMS) KA ...
Buy Surplus As Low As
CAN$162.00
IN STOCK!
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.87
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.13
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.79
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.22
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.62
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$394.25
IN STOCK!
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.84
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.19
EATON CORPORATION TCF10
TCF10

EATON CORPORATION

BUSSMANN

FUSE, 10 AMP, 600 VAC / 300 VDC, TIME DELAY, W/ INDICATOR
Buy Surplus As Low As
CAN$58.58
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!