DR-240

Manufactured by PROTECTION TECHNOLOGY TRANSTECTOR

PROTECTION TECHNOLOGY DR-240
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$455.00
Save as much as 55%
Last Value Update: 2015-11-04
Product Description
Warranty

Description

  • DR240
  • DISCONTINUED BY MANUFACTURER
  • SURGE PROTECTOR
  • 240 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DR-240
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to DR-240, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PROTECTION TECHNOLOGY

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$262.95
SKU: 25540634
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$228.98
SKU: 25540635
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$206.82
SKU: 25540636
Save Up To CAN$248.18!
o
Rush Available
1 in US
If you need a specific firmware or series relating to DR-240, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PROTECTION TECHNOLOGY DR120
DR120

PROTECTION TECHNOLOGY

TRANSTECTOR

DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR 120VAC MODEL DR-120
Buy Surplus As Low As
CAN$255.57
IN STOCK!
PROTECTION TECHNOLOGY DR24
DR24

PROTECTION TECHNOLOGY

TRANSTECTOR

CIRCUIT PROTECTOR 24VDC
Buy Surplus As Low As
CAN$137.39
Repair Yours
Contact Us
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.41
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.05
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$98.98
EATON CORPORATION C10G20
C10G20

EATON CORPORATION

BUSSMANN

AC CYLINDRICAL FUSE, 10 X 38, 20 AMP, GG, 500 V
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.61
EATON CORPORATION FNQ-3/16
FNQ-3/16

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 187.5MA, 500V, TIME DELAY; PRODUCT RANGE:FNQ SERIES; FUSE CURRENT:187.5MA ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION FNQ-R-20
FNQ-R-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, FNQ-R SERIES, TIME DELAY, 20 AMP, 600 VAC, CLASS CC, TERMINATION STYLE: CLIP, MOUNTING STYLE: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION FRS-175
FRS-175

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, TIME DELAY, DUAL ELEMENT, 175 AMP, 600 VAC
Buy Surplus As Low As
CAN$221.59
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.11
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!