I2R-T240-2PG120

Manufactured by PROTECTION TECHNOLOGY TRANSTECTOR

PROTECTION TECHNOLOGY I2R-T240-2PG120
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$311.70
Save as much as 52%
Last Value Update: 2021-05-24
Product Description
Warranty

Description

  • I2RT2402PG120
  • I2R-T240 AC IEC DIN SERIES TYPE 2 120 VAC SINGLE-PHASE + CM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #I2R-T240-2PG120
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to I2R-T240-2PG120, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PROTECTION TECHNOLOGY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$251.14
SKU: 135009686
Save Up To CAN$60.57!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$192.05
SKU: 135009687
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$166.93
SKU: 135009688
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$150.68
SKU: 135009689
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to I2R-T240-2PG120, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PROTECTION TECHNOLOGY I2R-T240-1P690
I2R-T240-1P690

PROTECTION TECHNOLOGY

TRANSTECTOR

I2R-T240 AC IEC DIN SERIES TYPE 2 690 VAC SINGLE-PHASE
Buy Surplus As Low As
CAN$82.73
PROTECTION TECHNOLOGY I2R-T240-2PG230
I2R-T240-2PG230

PROTECTION TECHNOLOGY

TRANSTECTOR

I2R-T240 AC IEC DIN SERIES TYPE 2 230 VAC SINGLE-PHASE + CM
Buy Surplus As Low As
CAN$150.68
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRN-R-175
FRN-R-175

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FRN-R SERIES,125 VDC, 250 VAC, 175 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUN ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.60
IN STOCK!
S&C ELECTRIC 134125R4
134125R4

S&C ELECTRIC

FUSE, 80E AMP, 34.5KV, SM-5, STANDARD
Buy Surplus As Low As
CAN$691.36
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$7.99
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!