Home
 > 
Panel Accessories
 > 
Enclosure
 > 
PROTECTION TECHNOLOGY
 > 
TRANSTECTOR
 > 
TSJ-USB-AB-48

TSJ-USB-AB-48

Manufactured by PROTECTION TECHNOLOGY TRANSTECTOR

PROTECTION TECHNOLOGY TSJ-USB-AB-48
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$65.79
Save as much as 45%
Last Value Update: 2021-05-24
Product Description
Warranty

Description

  • TSJUSBAB48
  • DATA SURGE PROTECTOR
  • INDOOR
  • USB 2.0 TYPE A/B
  • 48" PIGTAIL
  • PANEL MOUNTABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TSJ-USB-AB-48
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to TSJ-USB-AB-48, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PROTECTION TECHNOLOGY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$58.31
SKU: 135009866
Save Up To CAN$7.48!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.86
SKU: 135009867
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.88
SKU: 135009868
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 135009869
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TSJ-USB-AB-48, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PROTECTION TECHNOLOGY TSJ-USB-AB-36
TSJ-USB-AB-36

PROTECTION TECHNOLOGY

TRANSTECTOR

DATA SURGE PROTECTOR, INDOOR, USB 2.0 TYPE A/B, 36" PIGTAIL, PANEL MOUNTABLE
Buy Surplus As Low As
CAN$34.39
PROTECTION TECHNOLOGY TSJ-USB-AB-72
TSJ-USB-AB-72

PROTECTION TECHNOLOGY

TRANSTECTOR

DATA SURGE PROTECTOR, INDOOR, USB 2.0 TYPE A/B, 72" PIGTAIL, PANEL MOUNTABLE
Buy Surplus As Low As
CAN$35.89
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.89
IN STOCK!
EATON CORPORATION ECSR50
ECSR50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ECSR SERIES, CLASS RK5, CURRENT-LIMITING, TIME-DELAY, 50 A, 600 V MAX, FERRULE, FEEDER/BRANCH ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.14
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.48
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.67
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,618.19
IN STOCK!
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.71
EATON CORPORATION FNM-6-1/4
FNM-6-1/4

EATON CORPORATION

BUSSMANN

FUSE, 250 VAC, 6.25 AMP, TIME DELAY, GENERAL PURPOSE, 1-1/2 INCH OVERALL LENGTH, 10 AT 125 V KA RATI ...
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.85
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.94
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!