Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
RADWELL VERIFIED SUBSTITUTE
 > 
RR2BA-UAC12V-SUB

RR2BA-UAC12V-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE RR2BA-UAC12V-SUB
RADWELL VERIFIED SUBSTITUTE RR2BA-UAC12V-SUB
RADWELL VERIFIED SUBSTITUTE RR2BA-UAC12V-SUB 0
RADWELL VERIFIED SUBSTITUTE RR2BA-UAC12V-SUB 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$25.27
Save as much as 51%
Last Value Update: 2020-11-30
Product Description
Warranty
OEM Part Numbers

Description

  • RR2BAUAC12VSUB
  • SUBSTITUTE FOR IDEC RR2BA-UAC12V
  • RELAY
  • 12 VAC
  • 13 AMP
  • 2PDT PLUG IN RELAY
  • RADWELL 3-YEAR WARRANTY INCLUDED

Specifications

Part #RR2BA-UAC12V-SUB
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to RR2BA-UAC12V-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

New Product (Authorized Line)

CAN$20.81
SKU: 48789391
Save Up To CAN$4.46!
Additional quantities available with standard lead time.
100+ in US
If you need a specific firmware or series relating to RR2BA-UAC12V-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RADWELL VERIFIED SUBSTITUTE RR2BA-UAC120V-SUB
RR2BA-UAC120V-SUB

RADWELL VERIFIED SUBSTITUTE

SUBSTITUTE FOR IDEC RR2BA-UAC120V, RELAY, 120 VAC COIL, 13 AMP, DOUBLE POLE DOUBLE THROW CONTACT CON ...
Buy New
CAN$14.71
BEST VALUE
RADWELL VERIFIED SUBSTITUTE RR2BA-UAC24V-SUB
RR2BA-UAC24V-SUB

RADWELL VERIFIED SUBSTITUTE

SUBSTITUTE FOR IDEC RR2BA-UAC24V, RELAY, 24VAC, 13A 2PDT PLUG IN RELAY
Buy New
CAN$14.71
BEST VALUE
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$552.88
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.36
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.64
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.50
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.64
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.13
IN STOCK!
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.85
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$393.18
IN STOCK!
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.62
EATON CORPORATION FNM-3-1/2
FNM-3-1/2

EATON CORPORATION

BUSSMANN

250 VAC, 3.5 AMP, TIME DELAY GENERAL PURPOSE FUSE, FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT 125 V KA RAT ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION SC-2
SC-2

EATON CORPORATION

BUSSMANN

SC-2 FUSE, 2A, SC, CLASS G, FAST ACTING, 600V, 2 AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
IDEC RH1B-UDC24V
RH1B-UDC24V

IDEC

POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 24 VDC COIL
Buy New
CAN$17.00
IN STOCK!
SCHNEIDER ELECTRIC GV1G09
GV1G09

SCHNEIDER ELECTRIC

TELEMECANIQUE

CONNECTION TERMINAL BLOCK, INERGY RANGE, 63 AMP, 3 POLE, 690 VAC, SCREW CLAMP TERMINALS, IP20
Buy Surplus As Low As
CAN$60.94
IN STOCK!
SCHNEIDER ELECTRIC GV2AF4
GV2AF4

SCHNEIDER ELECTRIC

TELEMECANIQUE

COMBINATION BLOCK, FOR MANUAL STARTER, 38AMP, 600VAC
Buy Surplus As Low As
CAN$2.60
IN STOCK!