Home
 > 
Machine Parts
 > 
Hardware
 > 
RAF ELECTRONIC
 > 
M0536-3-AL

M0536-3-AL

Manufactured by RAF ELECTRONIC

RAF ELECTRONIC M0536-3-AL
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.17
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • M05363AL
  • SPACER
  • ROUND ALUMINIUM 6MMX7MM
  • SPACER TYPE:ROUND
  • SPACER MATERIAL:ALUMINIUM
  • OUTER DIAMETER:6MM
  • INNER DIAMETER:3.2MM
  • OVERALL LENGTH:7MM
  • PRODUCT RANGE:-
  • BORE SIZE:3.2MM
  • WIRE DIAMETER:6MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #M0536-3-AL
CategoryMachine Parts
SubcategoryHardware
If you need a specific firmware or series relating to M0536-3-AL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RAF ELECTRONIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.05
SKU: 32238441
Save Up To CAN$0.12!
Must Purchase Minimum Quantity Of 690
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.82
SKU: 32238442
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.72
SKU: 32238443
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.65
SKU: 32238444
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to M0536-3-AL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RAF ELECTRONIC M0535-4-N
M0535-4-N

RAF ELECTRONIC

SPACER, ROUND, NYLON, 6MM X 6MM; SPACER TYPE:ROUND; SPACER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); OUTER ...
Buy Surplus As Low As
CAN$1.92
RAF ELECTRONIC M0535-4-SS
M0535-4-SS

RAF ELECTRONIC

SPACER, ROUND, SS, 6MM X 6MM; SPACER TYPE:ROUND; SPACER MATERIAL:STAINLESS STEEL; OUTER DIAMETER:6MM ...
Buy Surplus As Low As
CAN$1.20
STOBER 21257
21257

STOBER

BEARING
Buy Surplus As Low As
CAN$200.36
IGUS MFI-0810-16
MFI-0810-16

IGUS

1/2" INSIDE X 5/8" OUTSIDE DIAM, THERMOPLASTIC SLEEVE BEARING 7/8" OUTSIDE DIAM, 1/16" FLANGE THICKN ...
Buy Surplus As Low As
CAN$1.92
IGUS MTI12
MTI12

IGUS

BEARING
Buy Surplus As Low As
CAN$3.80
SCHAEFFLER GROUP SCE-810-PP
SCE-810-PP

SCHAEFFLER GROUP

INA

DISCONTINUED BY MANUFACTURER, BEARING ROLLER, 1/2IN BORE, 11/16 OD, 5/8IN WIDTH
Buy Surplus As Low As
CAN$20.93
IN STOCK!
NSK 6006Z
6006Z

NSK

BALL BEARING, 600 SERIES, SINGLE ROW RADIAL AND DEEP GROOVE, 55 MM OD, 30 MM ID
Buy Surplus As Low As
CAN$61.31
IN STOCK!
KIRK RUDY 103106
103106

KIRK RUDY

BEARING
Buy Surplus As Low As
CAN$8.56
THK NART5UUR
NART5UUR

THK

BEARING
Buy Surplus As Low As
CAN$24.93
SKF 6309-2RSJEM
6309-2RSJEM

SKF

BEARING, 45 MM BORE DIAMETER, 100 MM OUTSIDE DIAMETER, DOUBLE SEAL, DEEP GROOVE RADIAL BALL, 25 MM W ...
Buy Surplus As Low As
CAN$182.42
IN STOCK!
SKF SNL-513-611
SNL-513-611

SKF

DISCONTINUED BY MANUFACTURER, SPLIT PLUMMER BLOCK HOUSING, 120MM ID, 275MM BASE LENGTH, 110MM BASE W ...
Buy Surplus As Low As
CAN$358.86
IN STOCK!
SKF 1215K
1215K

SKF

BALL BEARING, SELF ALIGNING, BORE 75MM, WIDTH 25MM
Buy Surplus As Low As
CAN$327.46
IN STOCK!
SCHAEFFLER GROUP NK5/10-TN
NK5/10-TN

SCHAEFFLER GROUP

INA

BEARING 6MM ID 10MM OD
Buy Surplus As Low As
CAN$29.91
IN STOCK!
MORI SEIKI S00075
S00075

MORI SEIKI

BEARING
Buy Surplus As Low As
CAN$43.36
SMC CY1F10L-300AL
CY1F10L-300AL

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$614.55
Repair Yours
CAN$445.24
SMC CY1F15L-100
CY1F15L-100

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$610.06
SMC CXSWM10-20-Z73L
CXSWM10-20-Z73L

SMC

CYLINDER DUAL ROD, SLIDE BEARING
Buy Surplus As Low As
CAN$294.57
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!