Home
 > 
Panel Accessories
 > 
Back Panel/Hardware
 > 
RAF ELECTRONIC
 > 
M1252-2545-SS

M1252-2545-SS

Manufactured by RAF ELECTRONIC

RAF ELECTRONIC M1252-2545-SS
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.75
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • M12522545SS
  • SPACER/STANDOFF
  • HEX
  • SS
  • 4.5MM X 5MM
  • STANDOFF MATERIAL:STAINLESS STEEL
  • THREAD SIZE - METRIC:M2.5
  • THREAD SIZE - IMPERIAL:-
  • STANDOFF TYPE:HEX FEMALE
  • BODY LENGTH:5MM
  • PRODUCT RANGE:2545-SS SERIES
  • OVERALL LENGTH:5MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #M1252-2545-SS
CategoryPanel Accessories
SubcategoryBack Panel/Hardware
If you need a specific firmware or series relating to M1252-2545-SS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RAF ELECTRONIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.47
SKU: 32251899
Save Up To CAN$0.28!
Must Purchase Minimum Quantity Of 292
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.94
SKU: 32251900
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.68
SKU: 32251901
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.53
SKU: 32251902
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to M1252-2545-SS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RAF ELECTRONIC M1252-2545-N
M1252-2545-N

RAF ELECTRONIC

SPACER/STANDOFF, HEX, NYLON, 4.5MM X 5MM; STANDOFF MATERIAL:NYLON (POLYAMIDE); THREAD SIZE - METRIC: ...
Buy Surplus As Low As
CAN$2.29
RAF ELECTRONIC M1252-3005-SS
M1252-3005-SS

RAF ELECTRONIC

SPACER/STANDOFF, HEX, SS, 4.5MM X 5MM; STANDOFF MATERIAL:STAINLESS STEEL; THREAD SIZE - METRIC:M3; T ...
Buy Surplus As Low As
CAN$1.53
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$134.57
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.38
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.43
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$12.02
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.91
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.67
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,284.42
Repair Yours
CAN$949.07
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!