Home
 > 
Panel Accessories
 > 
Back Panel/Hardware
 > 
RAF ELECTRONIC
 > 
M1259-2545-N

M1259-2545-N

Manufactured by RAF ELECTRONIC

RAF ELECTRONIC M1259-2545-N
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.25
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • M12592545N
  • SPACER/STANDOFF
  • HEX
  • NYLON 4.5MM X 12MM
  • STANDOFF MATERIAL:NYLON (POLYAMIDE)
  • THREAD SIZE - METRIC:M2.5
  • THREAD SIZE - IMPERIAL:-
  • STANDOFF TYPE:HEX FEMALE
  • BODY LENGTH:12MM
  • PRODUCT RANGE:2545-N SERIES
  • OVERALL LENGTH:12MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #M1259-2545-N
CategoryPanel Accessories
SubcategoryBack Panel/Hardware
If you need a specific firmware or series relating to M1259-2545-N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RAF ELECTRONIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.73
SKU: 32252055
Save Up To CAN$0.53!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.70
SKU: 32252056
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.21
SKU: 32252057
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.92
SKU: 32252058
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to M1259-2545-N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RAF ELECTRONIC M1259-2545-AL
M1259-2545-AL

RAF ELECTRONIC

SPACER/STANDOFF, HEX, AL, 4.5MM X 12MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:M2.5; THREA ...
Buy Surplus As Low As
CAN$0.45
RAF ELECTRONIC M1258-3005-AL
M1258-3005-AL

RAF ELECTRONIC

SPACER/STANDOFF, HEX, AL, 4.5MM X 11MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:M3; THREAD ...
Buy Surplus As Low As
CAN$1.12
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$289.11
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION ECSR-25
ECSR-25

EATON CORPORATION

BUSSMANN EDISON FUSE

UL CLASS RK-5 TIME DELAY,
Buy Surplus As Low As
CAN$5.97
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.37
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.33
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.81
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$894.15
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$670.61
IN STOCK!
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION FNM20A
FNM20A

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$8.53
EATON CORPORATION MDL-3-16
MDL-3-16

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, SMALL DIMENSION, SLOW BLO
Buy Surplus As Low As
CAN$13.59
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!