Home
 > 
Panel Accessories
 > 
Back Panel/Hardware
 > 
RAF ELECTRONIC
 > 
M1259-2545-SS

M1259-2545-SS

Manufactured by RAF ELECTRONIC

RAF ELECTRONIC M1259-2545-SS
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.47
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • M12592545SS
  • SPACER/STANDOFF
  • HEX
  • SS
  • 4.5MM X 12MM
  • STANDOFF MATERIAL:STAINLESS STEEL
  • THREAD SIZE - METRIC:M2.5
  • THREAD SIZE - IMPERIAL:-
  • STANDOFF TYPE:HEX FEMALE
  • BODY LENGTH:12MM
  • PRODUCT RANGE:2545-SS SERIES
  • OVERALL LENGTH:12MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #M1259-2545-SS
CategoryPanel Accessories
SubcategoryBack Panel/Hardware
If you need a specific firmware or series relating to M1259-2545-SS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RAF ELECTRONIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.12
SKU: 32252047
Save Up To CAN$0.35!
Must Purchase Minimum Quantity Of 231
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.44
SKU: 32252048
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.12
SKU: 32252049
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.93
SKU: 32252050
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to M1259-2545-SS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RAF ELECTRONIC M1258-3005-SS
M1258-3005-SS

RAF ELECTRONIC

SPACER/STANDOFF, HEX, SS, 4.5MM X 11MM; STANDOFF MATERIAL:STAINLESS STEEL; THREAD SIZE - METRIC:M3; ...
Buy Surplus As Low As
CAN$1.88
RAF ELECTRONIC M1259-2545-AL
M1259-2545-AL

RAF ELECTRONIC

SPACER/STANDOFF, HEX, AL, 4.5MM X 12MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:M2.5; THREA ...
Buy Surplus As Low As
CAN$0.45
EATON CORPORATION FWH-100
FWH-100

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING
Buy Surplus As Low As
CAN$80.47
IN STOCK!
EATON CORPORATION FRN-R-175
FRN-R-175

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FRN-R SERIES,125 VDC, 250 VAC, 175 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUN ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.72
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$554.37
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.33
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.65
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$250.36
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$49.18
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.26
EATON CORPORATION FRS-175
FRS-175

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, TIME DELAY, DUAL ELEMENT, 175 AMP, 600 VAC
Buy Surplus As Low As
CAN$223.54
IN STOCK!
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.88
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!