Home
 > 
Panel Accessories
 > 
Back Panel/Hardware
 > 
RAF ELECTRONIC
 > 
M1262-3005-SS

M1262-3005-SS

Manufactured by RAF ELECTRONIC

RAF ELECTRONIC M1262-3005-SS
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.76
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • M12623005SS
  • SPACER/STANDOFF
  • HEX
  • SS
  • 4.5MM X 15MM
  • STANDOFF MATERIAL:STAINLESS STEEL
  • THREAD SIZE - METRIC:M3
  • THREAD SIZE - IMPERIAL:-
  • STANDOFF TYPE:HEX FEMALE
  • BODY LENGTH:15MM
  • PRODUCT RANGE:3005-SS SERIES
  • OVERALL LENGTH:15MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #M1262-3005-SS
CategoryPanel Accessories
SubcategoryBack Panel/Hardware
If you need a specific firmware or series relating to M1262-3005-SS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RAF ELECTRONIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.38
SKU: 32252155
Save Up To CAN$0.38!
Must Purchase Minimum Quantity Of 76
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.65
SKU: 32252156
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.30
SKU: 32252157
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.09
SKU: 32252158
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to M1262-3005-SS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RAF ELECTRONIC M1263-2545-AL
M1263-2545-AL

RAF ELECTRONIC

SPACER/STANDOFF, HEX, AL, 4.5MM X 16MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:M2.5; THREA ...
Buy Surplus As Low As
CAN$1.19
RAF ELECTRONIC M1264-2545-AL
M1264-2545-AL

RAF ELECTRONIC

SPACER/STANDOFF, HEX, AL, 4.5MM X 17MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:M2.5; THREA ...
Buy Surplus As Low As
CAN$1.82
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$18.97
IN STOCK!
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$74.51
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$34.28
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$147.53
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,609.43
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.19
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.33
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!