Home
 > 
Panel Accessories
 > 
Back Panel/Hardware
 > 
RAF ELECTRONIC
 > 
M2148-3005-AL

M2148-3005-AL

Manufactured by RAF ELECTRONIC

RAF ELECTRONIC M2148-3005-AL
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$12.79
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • M21483005AL
  • SPACER/STANDOFF HEX ALUMINIUM 6MM X 13MM
  • STANDOFF MATERIAL:ALUMINUM
  • THREAD SIZE - METRIC:M3
  • THREAD SIZE - IMPERIAL:-
  • STANDOFF TYPE:HEX MALE-FEMALE
  • BODY LENGTH:13MM
  • PRODUCT RANGE:3005-AL SERIES
  • OVERALL LENGTH:17.76MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #M2148-3005-AL
CategoryPanel Accessories
SubcategoryBack Panel/Hardware
If you need a specific firmware or series relating to M2148-3005-AL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RAF ELECTRONIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.51
SKU: 32243084
Save Up To CAN$1.28!
Must Purchase Minimum Quantity Of 76
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.01
SKU: 32243085
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.83
SKU: 32243086
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.12
SKU: 32243087
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to M2148-3005-AL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RAF ELECTRONIC M2147-3506-SS
M2147-3506-SS

RAF ELECTRONIC

SPACER/STANDOFF, HEX, SS, 6MM X 12MM; STANDOFF MATERIAL:STAINLESS STEEL; THREAD SIZE - METRIC:M3.5; ...
Buy Surplus As Low As
CAN$3.53
RAF ELECTRONIC M2148-3506-AL
M2148-3506-AL

RAF ELECTRONIC

SPACER/STANDOFF HEX ALUMINIUM 6MM X 13MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:M3.5; THR ...
Buy Surplus As Low As
CAN$1.18
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION RES-70
RES-70

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, 70AMP ,600V ,CLASS H ,TIME LAG CHARACTERISTICS
Buy Surplus As Low As
CAN$107.01
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$618.27
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$552.88
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,715.58
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$46.07
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.27
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.50
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.72
IN STOCK!
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.62
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.72
IN STOCK!
EATON CORPORATION FNM-6-1/4
FNM-6-1/4

EATON CORPORATION

BUSSMANN

FUSE, 250 VAC, 6.25 AMP, TIME DELAY, GENERAL PURPOSE, 1-1/2 INCH OVERALL LENGTH, 10 AT 125 V KA RATI ...
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.08
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!