Home
 > 
Components
 > 
Resistor
 > 
RCD COMPONENTS
 > 
232-1001-FBW

232-1001-FBW

Manufactured by RCD COMPONENTS

RCD COMPONENTS 232-1001-FBW
RCD COMPONENTS 232-1001-FBW
RCD COMPONENTS 232-1001-FBW 0
RCD COMPONENTS 232-1001-FBW 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.57
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 2321001FBW
  • WIREWOUND RESISTOR
  • 1KOHM
  • 3W
  • 1%
  • RESISTANCE:1KOHM
  • PRODUCT RANGE:200 SERIES
  • POWER RATING:3W
  • RESISTANCE TOLERANCE:¦ 1%
  • RESISTOR CASE STYLE:AXIAL LEADED
  • VOLTAGE RATING:60V
  • RESISTOR ELEMENT TYPE:WIREWOUND
  • NO. OF PINS:2PINS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #232-1001-FBW
CategoryComponents
SubcategoryResistor
If you need a specific firmware or series relating to 232-1001-FBW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RCD COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.01
SKU: 19046773
Save Up To CAN$0.56!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.92
SKU: 19046774
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.41
SKU: 19046775
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.10
SKU: 19046776
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 232-1001-FBW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RCD COMPONENTS 232-1001-FBQ
232-1001-FBQ

RCD COMPONENTS

RESISTOR, WIREWOUND, 1KOHM, 3W, 1 PERCENT ; RESISTANCE:1KOHM; RESISTANCE TOLERANCE: 1 PERCENT ; POWE ...
Buy Surplus As Low As
CAN$1.71
RCD COMPONENTS 232-10R0-FBQ
232-10R0-FBQ

RCD COMPONENTS

RESISTOR, WIREWOUND, 10OHM, 3W, 1 PERCENT ; RESISTANCE:10OHM; RESISTANCE TOLERANCE: 1 PERCENT ; POWE ...
Buy Surplus As Low As
CAN$1.71
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.36
IN STOCK!
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE4102
3NE4102

SIEMENS

FUSE LINK, NH0, 40 AMP, 1000 VAC, 600 VDC, 50 KA, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,153.37
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3222
3NA3222

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3252-6
3NA3252-6

SIEMENS

FUSE LINK, 315 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$162.00
IN STOCK!
SIEMENS 3NA3665
3NA3665

SIEMENS

FUSE LINK, 500 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$571.00
SIEMENS 3NA3801-6
3NA3801-6

SIEMENS

FUSE LINK, 6 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$174.00
IN STOCK!
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA6832
3NA6832

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 125 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3NA7140
3NA7140

SIEMENS

FUSE 200A 500V CLASS GL/GG W/ INDICATOR, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$33.00
IN STOCK!
EATON CORPORATION XBACUKK35
XBACUKK35

EATON CORPORATION

CUTLER HAMMER

END COVER, GRAY, XB SERIES, FOR XBUKK4DI0 SCREW CONNECTION TERMINAL BLOCK
Buy Surplus As Low As
CAN$1.42
IN STOCK!
PHOENIX CONTACT UKK 3
UKK 3

PHOENIX CONTACT

TERMINAL BLOCK, DOUBLE-LEVEL, 24 AMP, 500 V, SCREW CONNECTION, 24-12 AWG, (2770011)
Buy Surplus As Low As
CAN$12.52
IN STOCK!
PHOENIX CONTACT UKK 5-PV
UKK 5-PV

PHOENIX CONTACT

TERMINAL BLOCK, DOUBLE-LEVEL, W/ EQUIPOTENTIAL BONDER, 32 AMP, 500 V, COLOR GRAY, (2791388)
Buy Surplus As Low As
CAN$22.35
IN STOCK!