JF1H091N

Manufactured by REGAL REXNORD CENTURY ELECTRIC MOTORS

REGAL REXNORD JF1H091N
representative photo
click to zoom
Weight: 3.46 kgs
Estimated Value - CAN$927.06
Save as much as 40%
Last Value Update: 2012-03-02
Product Description
Warranty

Description

  • JF1H091N
  • DISCONTINUED BY MANUFACTURER
  • DRAFT INDUCER MOTOR 3450RPM 460VAC 60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #JF1H091N
CategoryHVAC
SubcategoryHVAC Accessory & Rebuild Kit & Seal Kit
If you need a specific firmware or series relating to JF1H091N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for REGAL REXNORD

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$705.76
SKU: 57205594
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$613.05
SKU: 57205595
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$556.23
SKU: 57205596
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$372.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to JF1H091N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

REGAL REXNORD JF1H043NV
JF1H043NV

REGAL REXNORD

CENTURY ELECTRIC MOTORS

MOTOR 1/8HP .89AMP 208/230V 3000RPM
Buy Surplus As Low As
CAN$412.69
Repair Yours
CAN$293.90
REGAL REXNORD JF2H027N
JF2H027N

REGAL REXNORD

CENTURY ELECTRIC MOTORS

FAN MOTOR .13HP 1.7A 1PH 1600RPM 115VAC 60HZ
Buy Surplus As Low As
CAN$228.77
Repair Yours
CAN$255.57
HAMMOND MANUFACTURING FAN150AC230
FAN150AC230

HAMMOND MANUFACTURING

FAN ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$125.60
BROAN NUTONE S90-A
S90-A

BROAN NUTONE

BROAN MFG

FAN 120VAC 0.5AMP 90CFM
Buy Surplus As Low As
CAN$251.20
ALTRA INDUSTRIAL MOTION 781711469262
781711469262

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

1/4 VENT-NO BAFFLE
Buy Surplus As Low As
CAN$13.31
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,121.44
SIEMENS EWN:5193001003000
EWN:5193001003000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH716, NDE-DE
Buy Surplus As Low As
CAN$1,700.10
RITTAL 3108100
3108100

RITTAL

INTERNAL COOLING FAN, 10 AMP, 230 VAC, 50/60 HZ, 19/18 W, SNAP-ON PIVOT DEVICE
Buy Surplus As Low As
CAN$417.18
IN STOCK!
RITTAL 3149410
3149410

RITTAL

PAGODA FAN 235CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$605.58
Repair Yours
CAN$430.63
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$613.05
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$798.47
IN STOCK!
RITTAL 3149840
3149840

RITTAL

PAGODA FAN 470CFM 400-460 STEEL RAL7035 ROOFMTG, 50/60HZ, 3~
Buy Surplus As Low As
CAN$850.80
Repair Yours
CAN$604.58
RITTAL 3342230
3342230

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 230VAC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,012.29
RITTAL 3324617
3324617

RITTAL

EMC FLTR FAN 94CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$689.31
Repair Yours
CAN$489.41
RITTAL 3327.107
3327.107

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN UNIT, 0.65-0.95 AMP, 240 VAC, 50/60 HZ, 155-212 W
Buy Surplus As Low As
CAN$448.58
Repair Yours
CAN$315.51
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$254.19
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,085.55
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!