Home
 > 
HVAC
 > 
Blower
 > 
SANYO
 > 
SANYO DENKI
 > 
109BF12HC2

109BF12HC2

Manufactured by SANYO SANYO DENKI

SANYO 109BF12HC2
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$96.09
Save as much as 54%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 109BF12HC2
  • DC BLOWER
  • 120 X 32MM
  • 12V
  • BLOWER TYPE:CENTRIFUGAL
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:120MM
  • EXTERNAL DEPTH:32MM
  • FLOW RATE - METRIC:0.78M /MIN
  • FLOW RATE - IMPERIAL:27.54CU.FT/MIN
  • NOISE RATING:52DBA
  • IP RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #109BF12HC2
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to 109BF12HC2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$76.01
SKU: 32263833
Save Up To CAN$20.08!
Must Purchase Minimum Quantity Of 20
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$60.57
SKU: 32263834
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$51.70
SKU: 32263835
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$47.27
SKU: 32263836
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 109BF12HC2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 109E1712K501
109E1712K501

SANYO

SANYO DENKI

AXIAL FAN, 172MM, 12VDC, 2.9A; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:172MM; EXTERNAL D ...
Buy Surplus As Low As
CAN$118.18
SANYO 103H7823-1760
103H7823-1760

SANYO

SANYO DENKI

STEPPER MOTOR 2-PHASE; COIL TYPE:BIPOLAR; TORQUE MAX:2.7N-M; CURRENT RATING:4A; NO. OF PHASES:TWO; R ...
Buy Surplus As Low As
CAN$141.82
AIR KING 9723
9723

AIR KING

FAN, 20 INCH BLADE, 1/25 HP, 2,220/1,920/1,530 CFM, FIXED BOX FAN 1 AMP RATING, 110 VOLTS, 3 SPEED, ...
Buy Surplus As Low As
CAN$76.82
GRAINGER 4C928
4C928

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, FAN CONTROL, ADJUSTABLE, 120 VAC OPERATING VOLTAGE, 3 AMP, INCLUDES MO ...
Buy Surplus As Low As
CAN$48.75
HUDSON APT28B8
APT28B8

HUDSON

VENTILATOR
Buy Surplus As Low As
CAN$16,724.18
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
EBM PAPST 7600S
7600S

EBM PAPST

PAPST

FAN ASSEMBLY, 40W, 115VAC
Buy Surplus As Low As
CAN$101.93
ALTRA INDUSTRIAL MOTION 781711469286
781711469286

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-3/8
Buy Surplus As Low As
CAN$4.70
GRAINGER 2C222
2C222

GRAINGER

DAYTON

FAN, 10-INCH, 115 V, 1/100 HP, 0.72 AMP, 1550 RPM
Buy Surplus As Low As
CAN$208.30
Repair Yours
CAN$250.00
IN STOCK!
UNITED TECHNOLOGIES LA660002
LA660002

UNITED TECHNOLOGIES

CARRIER

PLASTIC COOLING FAN BLADE,BLCK
Buy Surplus As Low As
CAN$39.89
IN STOCK!
SUNON KDE2404PKV2
KDE2404PKV2

SUNON

FAN DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING
Buy Surplus As Low As
CAN$32.50
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$118.18
IN STOCK!
RITTAL 7980110
7980110

RITTAL

FAN 100CFM 115V WITH POWER CORD, AND WITH FINGERGUARD
Buy Surplus As Low As
CAN$113.75
RITTAL 3342024
3342024

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 24VDC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,369.43
BOSCH 5710400090
5710400090

BOSCH

AVENTICS

CD07-3/2NC-SR-M014-M014-M010-S
Buy Surplus As Low As
CAN$107.84
SIEMENS 6SL3362-0AF01-0AA1
6SL3362-0AF01-0AA1

SIEMENS

DISCONTINUED BY MANUFACTURER, BLOWER FANASSEMBLY, 260 AMP, 240 VAC, 50/60 HZ, AKA : D2E160AH01-17
Buy Surplus As Low As
CAN$4,424.42
Repair Yours
CAN$2,634.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!