Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
109P0412M701

109P0412M701

Manufactured by SANYO SANYO DENKI

SANYO 109P0412M701
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$47.33
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 109P0412M701
  • AXIAL FAN
  • 40MM
  • 12VDC
  • 5.3CFM
  • 24DBA
  • SUPPLY VOLTAGE:12VDC
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:40MM
  • EXTERNAL DEPTH:15MM
  • NOISE RATING:24DBA
  • FLOW RATE - IMPERIAL:5.3CU.FT/MIN
  • FLOW RATE - METRIC:0.15M3/MIN
  • BEARING TYPE:BALL
  • POWER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #109P0412M701
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 109P0412M701, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$41.59
SKU: 136784233
Save Up To CAN$5.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$33.98
SKU: 136784234
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$29.55
SKU: 136784235
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.59
SKU: 136784236
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 109P0412M701, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 109P0405J601
109P0405J601

SANYO

SANYO DENKI

AXIAL FAN, 40MM, 0.28M3/MIN, 39DBA, 5V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$28.07
IN STOCK!
SANYO 109P0424G3013
109P0424G3013

SANYO

SANYO DENKI

AXIAL FAN, 40MM, 24VDC, 14.8CFM, 42DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, ...
Buy Surplus As Low As
CAN$16.25
IN STOCK!
GRAINGER 4C442
4C442

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, BLOWER, SINGLE-PHASE, 1.16/1.02 AMP, 115 VAC, 50/60 HZ, 3020 RPM
Buy Surplus As Low As
CAN$221.59
AIR KING 9723
9723

AIR KING

20" BLADE, 1/25 HP, 2,220/1,920/1,530 CFM, FIXED BOX FAN 1 AMP RATING, 110 VOLTS, 3 SPEED, 955 RPM ( ...
Buy Surplus As Low As
CAN$76.82
HAMMOND MANUFACTURING FAN150AC230
FAN150AC230

HAMMOND MANUFACTURING

FAN ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$124.09
SIEMENS 6SY70000AE33
6SY70000AE33

SIEMENS

RADIAL VENTIALTOR,230VAC,4KW,RH35B2EK
Buy Surplus As Low As
CAN$13,648.50
PENN VENTILATOR CO AF30T2
AF30T2

PENN VENTILATOR CO

VENTILATOR
Buy Surplus As Low As
CAN$1,973.63
GRAINGER 4C154
4C154

GRAINGER

DAYTON

FAN 24IN CIRCULATOR HEAD 2SPEED 197W 1075RPM
Buy Surplus As Low As
CAN$178.75
Repair Yours
CAN$250.00
HAMMOND MANUFACTURING PF7000
PF7000

HAMMOND MANUFACTURING

(PRICE/EA) FAN
Buy Surplus As Low As
CAN$846.48
PENN VENTILATOR CO FMX18B
FMX18B

PENN VENTILATOR CO

DISCONTINUED BY MANUFACTURER, VENTILATOR, NO DIRECT REPLACEMENT
Buy Surplus As Low As
CAN$827.27
Repair Yours
CAN$560.40
CARLO GAVAZZI WT305V
WT305V

CARLO GAVAZZI

FILTER FAN 214X214 115VAC
Buy Surplus As Low As
CAN$549.54
Repair Yours
CAN$389.64
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$267.39
Repair Yours
CAN$250.00
RITTAL 3324.117
3324.117

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 115 VAC, 50/60 HZ, 94CFM, RAL7035, TYPE 12, WITH FILTER MA ...
Buy Surplus As Low As
CAN$292.50
IN STOCK!
RITTAL 9964163
9964163

RITTAL

FAN ROOF 550 CFM 115V 50-60HZ, ROOFMTG, WITH FINGER GUARD, 6" CORD,
Buy Surplus As Low As
CAN$273.30
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,072.50
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$45.80
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!