Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
109P0424D601

109P0424D601

Manufactured by SANYO SANYO DENKI

SANYO 109P0424D601
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$53.71
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 109P0424D601
  • AXIAL FAN
  • 40MM
  • 24VDC
  • 10.9CFM
  • 42DBA
  • SUPPLY VOLTAGE:24VDC
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:40MM
  • EXTERNAL DEPTH:20MM
  • NOISE RATING:42DBA
  • FLOW RATE - IMPERIAL:10.9CU.FT/MIN
  • FLOW RATE - METRIC:0.31M3/MIN
  • BEARING TYPE:BALL
  • POWER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #109P0424D601
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 109P0424D601, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.91
SKU: 18906915
Save Up To CAN$5.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.88
SKU: 18906916
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.90
SKU: 18906917
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.91
SKU: 18906918
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 109P0424D601, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$639.97
Repair Yours
CAN$348.00
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,214.41
IN STOCK!
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$358.86
IN STOCK!
SIEMENS 3RW3936-8A
3RW3936-8A

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC ...
Buy Surplus As Low As
CAN$454.56
IN STOCK!
ALTRA INDUSTRIAL MOTION 781711468968
781711468968

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

CBF20 HUB KEY
Buy Surplus As Low As
CAN$4.75
SID HARVEY B60A
B60A

SID HARVEY

IMPELLER FOR 3/4INCH PIPE
Buy Surplus As Low As
CAN$11.41
BROAN NUTONE CFS-2T
CFS-2T

BROAN NUTONE

TIMER 12HOUR 2SPEED SELECTOR SWITCH
Buy Surplus As Low As
CAN$58.31
HAMMOND MANUFACTURING XPFA120GY
XPFA120GY

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN, BODY COLOR:GREY, FOR USE WITH:4.7SQUARE FANS, EXTERNAL HEIGHT - IMP ...
Buy Surplus As Low As
CAN$50.84
IN STOCK!
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$493.43
SMC HAS-CROWLEY FAN
HAS-CROWLEY FAN

SMC

AFTERCOOLER FAN
Buy Surplus As Low As
CAN$723.00
CARLO GAVAZZI WT300V
WT300V

CARLO GAVAZZI

FILTER FAN 163X163 115VAC
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$330.77
RITTAL 3149820
3149820

RITTAL

PAGODA FAN, 0.75/1.1AMP, 230VAC, 50/60HZ, 170/ 225W
Buy Surplus As Low As
CAN$933.04
Repair Yours
CAN$517.81
IN STOCK!
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$363.35
Repair Yours
CAN$259.40
BROAN NUTONE 504MG
504MG

BROAN NUTONE

BROAN MFG

VENT
Buy Surplus As Low As
CAN$76.26
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$46.35
WAGO 787-860
787-860

WAGO

ELECTRONIC CIRCUIT BREAKER, 4-CHANNEL, 24 VDC INPUT VOLTAGE, ADJUSTABLE 1 … 6 A, COMMUNICATION CAPAB ...
Buy Surplus As Low As
CAN$488.95
Repair Yours
CAN$326.40
UNITED TECHNOLOGIES P032-1827
P032-1827

UNITED TECHNOLOGIES

230V1PH 18,300BTU HERMETICCOMP
Buy Surplus As Low As
CAN$876.22
Repair Yours
CAN$634.01
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!