Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
109P0424G3013

109P0424G3013

Manufactured by SANYO SANYO DENKI

SANYO 109P0424G3013
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$53.07
Save as much as 72%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 109P0424G3013
  • AXIAL FAN
  • 40MM
  • 24VDC
  • 14.8CFM
  • 42DBA
  • SUPPLY VOLTAGE:24VDC
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:40MM
  • EXTERNAL DEPTH:28MM
  • NOISE RATING:42DBA
  • FLOW RATE - IMPERIAL:14.8CU.FT/MIN
  • FLOW RATE - METRIC:0.42M3/MIN
  • BEARING TYPE:BALL
  • POWER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #109P0424G3013
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 109P0424G3013, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$24.38
SKU: 136784238
Save Up To CAN$28.68!
Additional quantities available with standard lead time.
3 in UK
2 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 136784239
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 136784240
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 136784241
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 109P0424G3013, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 109P0412M701
109P0412M701

SANYO

SANYO DENKI

AXIAL FAN, 40MM, 12VDC, 5.3CFM, 24DBA, SUPPLY VOLTAGE:12VDC, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, E ...
Buy Surplus As Low As
CAN$26.59
SANYO 9GV0824K402
9GV0824K402

SANYO

SANYO DENKI

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 80MM, 2.12M3/MIN, 52DBA, 24V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$39.89
ALLEN BRADLEY 1305-BA01A-HA2
1305-BA01A-HA2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE FREQUENCY, AC, SERIES C, 380-460 VAC, 3 PHASE, IP 30 ...
Buy Surplus As Low As
CAN$669.20
Repair Yours
CAN$492.00
HONEYWELL ST9103A1002
ST9103A1002

HONEYWELL

RESIDEO

DISCONTINUED BY MANUFACTURER, ELECTRNIC FAN TIMER,30 SEC DELY
Buy Surplus As Low As
CAN$195.00
SIEMENS 6EP1437-3BA00
6EP1437-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULE, 40 AMP STABILIZED POWER SUPPLY, INPUT: 3 P ...
Buy Surplus As Low As
CAN$1,152.27
Repair Yours
CAN$478.80
IN STOCK!
SIEMENS 6SE7090-0XX84-0AJ0
6SE7090-0XX84-0AJ0

SIEMENS

DISCONTINUED BY MANUFACTURER (08.05.2008), DRIVE BOARD, MWH, FOR CU2 CONTROL UNIT, SIMOVERT MASTERDR ...
Buy Surplus As Low As
CAN$1,950.00
Repair Yours
CAN$1,320.00
IN STOCK!
HAMMOND MANUFACTURING DNFG
DNFG

HAMMOND MANUFACTURING

FAN FINGER GUARD, STEEL, FOR USE WITH HAMMOND C2 SERIES 4 FANS, FAN FRAME SIZE:120MM, GUARD MATERIAL ...
Buy Surplus As Low As
CAN$11.82
IN STOCK!
JOHNSON CONTROLS LC-12A
LC-12A

JOHNSON CONTROLS

PENN BASO

EXHAUST FAN ROOF MOUNTED
Buy Surplus As Low As
CAN$1,772.72
Repair Yours
CAN$1,300.50
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.32
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$508.18
Repair Yours
CAN$373.24
HAMMOND MANUFACTURING XPFA120CG
XPFA120CG

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN; ENCLOSURE MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE); BODY COLO ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$487.50
SIEMENS EWN:5193001001000
EWN:5193001001000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH710, NDE-DE
Buy Surplus As Low As
CAN$1,447.72
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$112.27
IN STOCK!
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,474.43
RITTAL 3108100
3108100

RITTAL

INTERNAL COOLING FAN, 10 AMP, 230 VAC, 50/60 HZ, 19/18 W, SNAP-ON PIVOT DEVICE
Buy Surplus As Low As
CAN$412.16
IN STOCK!
RITTAL 3149420
3149420

RITTAL

PAGODA FAN 235CFM 230V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$568.75
Repair Yours
CAN$404.10
RITTAL 9966815
9966815

RITTAL

PAGODA FAN 360CFM 230V 50-60HZ RAL7035, 50/60HZ, RAL7035, NEMA 3R, IP55
Buy Surplus As Low As
CAN$1,557.04
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$113.75
IN STOCK!
SIEMENS 6SY70000AG20
6SY70000AG20

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN, W2E250-HL06-01
Buy Surplus As Low As
CAN$2,659.09