Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
109R0605M402

109R0605M402

Manufactured by SANYO SANYO DENKI

SANYO 109R0605M402
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$43.55
Save as much as 48%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 109R0605M402
  • AXIAL FAN
  • 60MM
  • 5VDC
  • 130MA
  • SUPPLY VOLTAGE:5V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:60MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:20DBA
  • FLOW RATE - IMPERIAL:12.7CU.FT/MIN
  • FLOW RATE - METRIC:0.36M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:650MW
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #109R0605M402
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 109R0605M402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$37.74
SKU: 18921575
Save Up To CAN$5.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.91
SKU: 18921576
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.91
SKU: 18921577
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$23.92
SKU: 18921578
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 109R0605M402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
AIRMASTER H30V8363
H30V8363

AIRMASTER

HV, DD, 30", 3HP, 3PH, 230/460V
Buy Surplus As Low As
CAN$2,094.85
Repair Yours
CAN$1,515.36
ALLEN BRADLEY 150-CF147
150-CF147

ALLEN BRADLEY

ACCESSORY, FAN, REPLACEMENT, 43-85 A SOLID STATE MOTOR CONTROLLER
Buy Surplus As Low As
CAN$67.29
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,214.41
IN STOCK!
SIEMENS 6SY7000-0AD05
6SY7000-0AD05

SIEMENS

DISCONTINUED BY MANUFACTURER: 04/21/2024, RADIAL FAN, WITH CAPACITOR, MOUNTED ONLY FOR DESIGN K, SUC ...
Buy Surplus As Low As
CAN$16,245.94
Repair Yours
Contact Us
IN STOCK!
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,063.45
Repair Yours
CAN$1,513.78
ZIEHL ABEGG RH35M-4EK.4F.1R
RH35M-4EK.4F.1R

ZIEHL ABEGG

DISCONTINUED BY MANUFACTURER, CENTRIFUGAL FAN, 115V, 60HZ, THERMALL PROTECTED
Buy Surplus As Low As
CAN$2,870.89
Repair Yours
CAN$1,989.92
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$113.64
IN STOCK!
GRAINGER 1TDN7
1TDN7

GRAINGER

DAYTON

PSC BLOWER, 115V, 3INCH, 60HZ, 1PHASE
Buy Surplus As Low As
CAN$137.56
IN STOCK!
SUNON KDE2404PKV2
KDE2404PKV2

SUNON

FAN DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING
Buy Surplus As Low As
CAN$32.90
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$556.23
Repair Yours
CAN$394.38
RITTAL 3148007
3148007

RITTAL

ROOF VENT, WITHOUT FAN, STEEL RAIL, 7035, RAL7035
Buy Surplus As Low As
CAN$321.48
IN STOCK!
RITTAL 3149820
3149820

RITTAL

PAGODA FAN, 0.75/1.1AMP, 230VAC, 50/60HZ, 170/ 225W
Buy Surplus As Low As
CAN$933.04
Repair Yours
CAN$517.81
IN STOCK!
RITTAL 3322048
3322048

RITTAL

FILTER FAN 32CFM 48V DC
Buy Surplus As Low As
CAN$420.17
Repair Yours
CAN$299.01
RITTAL 3325047
3325047

RITTAL

FILTER FAN 135 CFM, 48V DC, RAL 7035
Buy Surplus As Low As
CAN$578.66
Repair Yours
CAN$410.18
NVENT A41-1212E1CT
A41-1212E1CT

NVENT

HOFFMAN VYNCKIER

ENCLOSURE, APO A41, WITH 1 EXTENSION COLLAR , CT COVER , 4 CORNER SCREW
Buy Surplus As Low As
CAN$463.53
SPC PP2333
PP2333

SPC

PRO POWER

(PRICE/PK OF 5) HEAT SHRINK TUBING, 19.1MM ID, PO, RED, 20FT, PK5; I.D. SUPPLIED - METRIC:19.1MM; I. ...
Buy Surplus As Low As
CAN$52.33
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!