Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
109R0824S4D01

109R0824S4D01

Manufactured by SANYO SANYO DENKI

SANYO 109R0824S4D01
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$36.00
Save as much as 44%
Last Value Update: 2024-12-12
Product Description
Warranty

Description

  • 109R0824S4D01
  • AXIAL FAN
  • 80MM
  • 24VDC
  • 42.4CFM
  • 34DBA
  • SUPPLY VOLTAGE:24VDC
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:34DBA
  • FLOW RATE - IMPERIAL:42.4CU.FT/MIN
  • FLOW RATE - METRIC:1.2M3/MIN
  • BEARING TYPE:BALL
  • POWER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #109R0824S4D01
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 109R0824S4D01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$32.00
SKU: 136783961
Save Up To CAN$4.00!
Additional quantities available with standard lead time.
2 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.00
SKU: 136783962
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.00
SKU: 136783963
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.00
SKU: 136783964
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 109R0824S4D01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 109R0648J401
109R0648J401

SANYO

SANYO DENKI

AXIAL FAN, 60MM, 1.06M3/MIN, 44DBA, 48V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$35.89
CHELSEA XRE14AC
XRE14AC

CHELSEA

FAN ROOF DIR DRIVE 2 SPD 850/1050RPM 850/1050CFM
Buy Surplus As Low As
CAN$412.69
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$53.83
IN STOCK!
CHELSEA S36A
S36A

CHELSEA

SHUTTER VENTILATOR 36X36 WHITE
Buy Surplus As Low As
CAN$242.23
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$856.78
PENN VENTILATOR CO DX24B
DX24B

PENN VENTILATOR CO

FAN VENTILATOR WITH CURB MOUNT
Buy Surplus As Low As
CAN$1,759.91
Repair Yours
CAN$1,297.95
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$113.64
IN STOCK!
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$179.43
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,504.55
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$613.05
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$119.62
IN STOCK!
RITTAL 3149810
3149810

RITTAL

PAGODA FAN 470CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$982.38
Repair Yours
CAN$545.66
IN STOCK!
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$270.64
Repair Yours
CAN$250.00
RITTAL 3324027
3324027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 106 CFM, 24VDC, RAL 7035, TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$807.44
Repair Yours
CAN$573.75
RITTAL 3326835
3326835

RITTAL

HOOD / FAN SHROUD, NEMA 3R, CARBON STEEL, RAL7035, 22.0 X13.8 X4.3 INCH OD, FOR 3326/3327 FANS
Buy Surplus As Low As
CAN$168.96
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$58.31
SAFRAN LABINAL POWER SYSTEMS 8511K4
8511K4

SAFRAN LABINAL POWER SYSTEMS

TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL, SWITCH OPERATION:ON-NONE-ON, CONTACT CONFIGURATION:DPDT, ILL ...
Buy Surplus As Low As
CAN$53.83
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!