Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9A0824H402

9A0824H402

Manufactured by SANYO SANYO DENKI

SANYO 9A0824H402
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$57.37
Save as much as 49%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9A0824H402
  • AXIAL FAN
  • 80MM
  • 24VDC
  • 36.4CFM
  • 29DBA
  • SUPPLY VOLTAGE:24VDC
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:29DBA
  • FLOW RATE - IMPERIAL:36.4CU.FT/MIN
  • FLOW RATE - METRIC:1.03M3/MIN
  • BEARING TYPE:BALL
  • POWER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9A0824H402
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9A0824H402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$48.76
SKU: 136784399
Save Up To CAN$8.61!
Additional quantities available with standard lead time.
2 in EU

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.41
SKU: 136784400
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$33.98
SKU: 136784401
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$31.02
SKU: 136784402
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9A0824H402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9A0824G420
9A0824G420

SANYO

SANYO DENKI

AXIAL FAN, 80MM, 24VDC, 53CFM, 40DBA ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SANYO 9A0912H4021
9A0912H4021

SANYO

SANYO DENKI

AXIAL FAN, 92MM, 1.45M3/MIN, 33DBA, 12V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$22.16
HAMMOND MANUFACTURING PF2000
PF2000

HAMMOND MANUFACTURING

HAMMOND,PFANNENBERG,FAN FILTERED FAN, FILTERED, IP54, 58M3/HR,115V, 50/60HZ, 20W, FILTER FAN,115VAC, ...
Buy Surplus As Low As
CAN$390.00
ORIENTAL MOTOR MRS18-DUL
MRS18-DUL

ORIENTAL MOTOR

AXIAL FLOW FAN, 200-230 V, SINGLE PHASE, 0.4-0.5 AMP
Buy Surplus As Low As
CAN$317.61
SIEMENS 6SY70107AA04
6SY70107AA04

SIEMENS

FAN ASSEMBLY COMPLETE WITH ELECTRONICS, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$5,680.10
SIEMENS 6RY1241-0BA00
6RY1241-0BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANFACTURER, FAN UNIT, BLOWER MODULE, REPLACMENT FOR 6 ...
Buy Surplus As Low As
CAN$4,431.81
Repair Yours
CAN$2,988.00
IN STOCK!
GRAINGER 2C362
2C362

GRAINGER

DAYTON

FAN BLADE 18INCH DIA 1/2INCH BORE
Buy Surplus As Low As
CAN$62.05
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.32
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$364.89
PENN VENTILATOR CO MU5018
MU5018

PENN VENTILATOR CO

CIRCULATING SYSTEM
Buy Surplus As Low As
CAN$1,316.25
Repair Yours
CAN$954.36
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$642.61
IN STOCK!
RITTAL 3342230
3342230

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 230VAC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,000.11
RITTAL 3342500
3342500

RITTAL

19 IN RACKMOUNT FAN TRAY, 3 FANS, 24VDC 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,323.63
IN STOCK!
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,772.72
RITTAL 3326835
3326835

RITTAL

HOOD / FAN SHROUD, NEMA 3R, CARBON STEEL, RAL7035, 22.0 X13.8 X4.3 INCH OD, FOR 3326/3327 FANS
Buy Surplus As Low As
CAN$166.93
RITTAL 9969936
9969936

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 110V, RAL7035
Buy Surplus As Low As
CAN$231.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!