Home
 > 
HVAC
 > 
Blower
 > 
SANYO
 > 
SANYO DENKI
 > 
9BMB12P2K01

9BMB12P2K01

Manufactured by SANYO SANYO DENKI

SANYO 9BMB12P2K01
SANYO 9BMB12P2K01
SANYO 9BMB12P2K01
SANYO 9BMB12P2K01
SANYO 9BMB12P2K01
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$107.57
Save as much as 52%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9BMB12P2K01
  • DC BLOWER
  • 97 X 33MM
  • 12V
  • BLOWER TYPE:CENTRIFUGAL
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:97.1MM
  • EXTERNAL DEPTH:33MM
  • FLOW RATE - METRIC:1.61M /MIN
  • FLOW RATE - IMPERIAL:56.8CU.FT/MIN
  • NOISE RATING:66DBA
  • IP RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9BMB12P2K01
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to 9BMB12P2K01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$87.49
SKU: 32258330
Save Up To CAN$20.08!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$69.43
SKU: 32258331
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$60.57
SKU: 32258332
Save Up To CAN$50.23!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$54.66
SKU: 32258333
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 9BMB12P2K01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9BMB24P2K01
9BMB24P2K01

SANYO

SANYO DENKI

DC BLOWER, 97 X 33MM, 24V; BLOWER TYPE:CENTRIFUGAL; SUPPLY VOLTAGE:24V; CURRENT TYPE:DC; FAN FRAME S ...
Buy Surplus As Low As
CAN$48.75
Repair Yours
CAN$250.00
SANYO 9CRA0312P4J03
9CRA0312P4J03

SANYO

SANYO DENKI

AXIAL FAN, 38MM, 12VDC, 1.1A; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:38MM; EXTERNAL DEP ...
Buy Surplus As Low As
CAN$48.75
SIEMENS 6SY7000-0AB28
6SY7000-0AB28

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/11, VENTILATION FAN, RADIAL, 75 WATT ...
Buy Surplus As Low As
CAN$1,728.41
IN STOCK!
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$141.82
ALTRA INDUSTRIAL MOTION 781711468968
781711468968

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

CBF20 HUB KEY
Buy Surplus As Low As
CAN$4.70
HEATCRAFT 23100201
23100201

HEATCRAFT

FAN BLADE 8INCH 37DEGREE 4BLADE
Buy Surplus As Low As
CAN$28.07
MOSCA ME898B01
ME898B01

MOSCA

FAN BLADE COVER
Buy Surplus As Low As
CAN$45.80
NEW YORK BLOWER 2206S10
2206S10

NEW YORK BLOWER

BLOWER WHEEL 22.5INCH DIA
Buy Surplus As Low As
CAN$709.09
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$487.50
SIEMENS EWN:5193001002000
EWN:5193001002000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH713, NDE-DE
Buy Surplus As Low As
CAN$1,568.86
SMC HAS-CROWLEY FAN
HAS-CROWLEY FAN

SMC

AFTERCOOLER FAN
Buy Surplus As Low As
CAN$723.00
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$57.61
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,474.43
RITTAL 3341024
3341024

RITTAL

19" FAN TRAY, RACKMOUNT, 3 FANS, 24VDC, 0.74 AMP, PRE-FUSE T6A, 51 DB NOISE LEVEL
Buy Surplus As Low As
CAN$2,320.79
IN STOCK!
RITTAL 3351230
3351230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 85MM FAN DEPTH 230V AC, SK3351230, SK 3351.230
Buy Surplus As Low As
CAN$709.09
RITTAL 3324.117
3324.117

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 115 VAC, 50/60 HZ, 94CFM, RAL7035, TYPE 12, WITH FILTER MA ...
Buy Surplus As Low As
CAN$292.50
IN STOCK!
RITTAL 9966815
9966815

RITTAL

PAGODA FAN 360CFM 230V 50-60HZ RAL7035, 50/60HZ, RAL7035, NEMA 3R, IP55
Buy Surplus As Low As
CAN$1,557.04
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!