Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9CRL0812P8G001

9CRL0812P8G001

Manufactured by SANYO SANYO DENKI

SANYO 9CRL0812P8G001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$377.21
Save as much as 56%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9CRL0812P8G001
  • DC FAN
  • AXIAL
  • 80MM
  • 12VDC
  • 5.3A
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:80MM
  • NOISE RATING:76DBA
  • FLOW RATE - IMPERIAL:158.9CU.FT/MIN
  • FLOW RATE - METRIC:4.5M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9CRL0812P8G001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9CRL0812P8G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$283.98
SKU: 88197601
Save Up To CAN$93.23!
Must Purchase Minimum Quantity Of 12
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$223.07
SKU: 88197602
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$193.52
SKU: 88197603
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$175.80
SKU: 88197604
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9CRL0812P8G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9GAX0412P3S003
9GAX0412P3S003

SANYO

SANYO DENKI

AXIAL FAN, 40MM, 12VDC, 31.8CFM, 64DBA, SUPPLY VOLTAGE:12V, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, EX ...
Buy Surplus As Low As
CAN$39.89
ASEA BROWN BOVERI P-HA-RPS-FAN03000
P-HA-RPS-FAN03000

ASEA BROWN BOVERI

BAILEY CONTROLS

DISCONTINUED BY MANUFACTURER, MONITORING AND COOLING SYSTEM, SYMPHONY HARMONY SERIES, 102-265 VAC OR ...
Buy Surplus As Low As
CAN$1,143.41
Repair Yours
CAN$777.66
IN STOCK!
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,277.48
SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,458.51
GRAINGER 4C688
4C688

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 560CFM
Buy Surplus As Low As
CAN$146.25
BROAN NUTONE S90-A
S90-A

BROAN NUTONE

BROAN MFG

FAN 120VAC 0.5AMP 90CFM
Buy Surplus As Low As
CAN$248.18
DEC 70-32169-02
70-32169-02

DEC

FAN ASSEMBLY
Buy Surplus As Low As
CAN$338.29
Repair Yours
CAN$250.00
SID HARVEY B60A
B60A

SID HARVEY

IMPELLER FOR 3/4INCH PIPE
Buy Surplus As Low As
CAN$11.27
PARKER 047200020
047200020

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/4"
Buy Surplus As Low As
CAN$32.50
SIEMENS EWN:5193001002000
EWN:5193001002000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH713, NDE-DE
Buy Surplus As Low As
CAN$1,568.86
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,474.43
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$358.98
Repair Yours
CAN$256.28
RITTAL 3322048
3322048

RITTAL

FILTER FAN 32CFM 48V DC
Buy Surplus As Low As
CAN$415.11
Repair Yours
CAN$295.42
RITTAL 3326024
3326024

RITTAL

FILTER FAN 323 CFM 24 V DC
Buy Surplus As Low As
CAN$1,011.93
Repair Yours
CAN$718.34
RITTAL 3327617
3327617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN, 423CFM, 115V, 50/60HZ, RAL7035, TYPE 12, WITH FILTER MAT ...
Buy Surplus As Low As
CAN$1,381.25
Repair Yours
CAN$980.93
RITTAL 9969938
9969938

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 208V, RAL7035
Buy Surplus As Low As
CAN$231.93
SAMTEC TW-22-04-F-D-395-SM-P-TR
TW-22-04-F-D-395-SM-P-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$6.19
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!