Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9G0824H1011

9G0824H1011

Manufactured by SANYO SANYO DENKI

SANYO 9G0824H1011
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$74.58
Save as much as 50%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9G0824H1011
  • AXIAL FAN
  • 80MM
  • 24VDC
  • 80CFM
  • 49DBA
  • SUPPLY VOLTAGE:24VDC
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:49DBA
  • FLOW RATE - IMPERIAL:80CU.FT/MIN
  • FLOW RATE - METRIC:2.28M3/MIN
  • BEARING TYPE:BALL
  • POWER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9G0824H1011
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9G0824H1011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$64.54
SKU: 136784110
Save Up To CAN$10.04!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$51.70
SKU: 136784111
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.32
SKU: 136784112
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$39.89
SKU: 136784113
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9G0824H1011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9G0648G101
9G0648G101

SANYO

SANYO DENKI

AXIAL FAN, 60MM, 1.84M3/MIN, 58DBA, 48V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$31.02
SANYO 9G0912G1011
9G0912G1011

SANYO

SANYO DENKI

AXIAL FAN, 92MM, 3.1M3/MIN, 50DBA, 12V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$39.89
GRAINGER 4C928
4C928

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, FAN CONTROL, ADJUSTABLE, 120 VAC OPERATING VOLTAGE, 3 AMP, INCLUDES MO ...
Buy Surplus As Low As
CAN$48.75
EBM PAPST 4314HR-312
4314HR-312

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 25 VDC, 12-27 VDC, 2800 PRM, 5 WATTS, 100.1 CFM AIRFLOW, IP ...
Buy Surplus As Low As
CAN$620.45
IN STOCK!
SIEMENS 6SY70107AA04
6SY70107AA04

SIEMENS

FAN ASSEMBLY COMPLETE WITH ELECTRONICS, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$5,680.10
SIEMENS 6GT23050AB00
6GT23050AB00

SIEMENS

MODULE SER I/F SIM 70 W/ANT MOBY E
Buy Surplus As Low As
CAN$13,796.23
PENN VENTILATOR CO DX18B
DX18B

PENN VENTILATOR CO

FAN VENTILATOR
Buy Surplus As Low As
CAN$1,503.86
Repair Yours
CAN$1,102.82
DEC 70-32169-02
70-32169-02

DEC

FAN ASSEMBLY
Buy Surplus As Low As
CAN$338.29
Repair Yours
CAN$250.00
SIEMENS NMA2649114000
NMA2649114000

SIEMENS

VENTILATOR RF25P-4DN.C5.1L
Buy Surplus As Low As
CAN$4,415.56
Repair Yours
CAN$3,227.84
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$326.48
IN STOCK!
RITTAL 3149007
3149007

RITTAL

DISCONTINUED BY MANUFACTURER 01.30.2017, PAGODA FAN, 210CFM, 230 V, STEEL RAL 7035 ROOF MTG, 50/60 H ...
Buy Surplus As Low As
CAN$815.45
Repair Yours
CAN$517.61
RITTAL 3149410
3149410

RITTAL

PAGODA FAN 235CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$598.29
Repair Yours
CAN$425.45
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$605.68
RITTAL 7986035
7986035

RITTAL

FILTER FAN PANEL 85CFM 220V 800(31.5) X 600(23.6)
Buy Surplus As Low As
CAN$387.04
Repair Yours
CAN$275.29
RITTAL 9966815
9966815

RITTAL

PAGODA FAN 360CFM 230V 50-60HZ RAL7035, 50/60HZ, RAL7035, NEMA 3R, IP55
Buy Surplus As Low As
CAN$1,557.04
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,072.50
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!