Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9G0912G102

9G0912G102

Manufactured by SANYO SANYO DENKI

SANYO 9G0912G102
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$63.87
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9G0912G102
  • AXIAL FAN
  • 92MM
  • 12VDC
  • 110CFM
  • 50DBA
  • SUPPLY VOLTAGE:12VDC
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:92MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:50DBA
  • FLOW RATE - IMPERIAL:110CU.FT/MIN
  • FLOW RATE - METRIC:3.1M3/MIN
  • BEARING TYPE:BALL
  • POWER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9G0912G102
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9G0912G102, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$56.62
SKU: 136784479
Save Up To CAN$7.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.86
SKU: 136784480
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.88
SKU: 136784481
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 136784482
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9G0912G102, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9CT1-U001
9CT1-U001

SANYO

SANYO DENKI

CONTROLLER WITH WIRELESS LAN, 60VDC, 20A ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1,875.05
SANYO 9WL1412P1H001
9WL1412P1H001

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 12VDC, 212CFM, 62DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:12VDC, FAN FRAME SIZE:140MM, ...
Buy Surplus As Low As
CAN$195.88
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
GRAINGER 4C928
4C928

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, FAN CONTROL, ADJUSTABLE, 120 VAC OPERATING VOLTAGE, 3 AMP, INCLUDES MO ...
Buy Surplus As Low As
CAN$49.34
REVCOR Q319-187S
Q319-187S

REVCOR

BLOWER FAN 5000RPM
Buy Surplus As Low As
CAN$28.41
SIEMENS 6SY70000AA48
6SY70000AA48

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN VENILATOR,24V, DC, FOR UNITS DESIGN B AND C MASTERDRIVES
Buy Surplus As Low As
CAN$448.58
SIEMENS 6GT2005-0CA10
6GT2005-0CA10

SIEMENS

INTERFACE MODULE, MOBY-I SIM 43, 40MM LIMIT DISTANCE, IP54
Buy Surplus As Low As
CAN$14,708.81
PENN VENTILATOR CO FMX18B
FMX18B

PENN VENTILATOR CO

DISCONTINUED BY MANUFACTURER, VENTILATOR, NO DIRECT REPLACEMENT
Buy Surplus As Low As
CAN$837.34
Repair Yours
CAN$560.40
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$369.33
SIEMENS EWN:5193001003000
EWN:5193001003000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH716, NDE-DE
Buy Surplus As Low As
CAN$1,700.10
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$113.64
IN STOCK!
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$798.47
IN STOCK!
RITTAL 3149820
3149820

RITTAL

PAGODA FAN, 0.75/1.1AMP, 230VAC, 50/60HZ, 170/ 225W
Buy Surplus As Low As
CAN$933.04
Repair Yours
CAN$517.81
IN STOCK!
RITTAL 3341115
3341115

RITTAL

19IN RACKMOUNT FAN TRAY, 3FANS, 115VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$753.61
RITTAL 3324607
3324607

RITTAL

EMC FLTR FAN 94CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$689.31
Repair Yours
CAN$489.41
RITTAL 9969939
9969939

RITTAL

EQUIPMENT RACK AIR-DISTRIBUTION FAN, 230 VAC, VERTICAL HEIGHT 11-27/64", WIDTH 1/3", SPLIT REAR DOOR ...
Buy Surplus As Low As
CAN$234.75
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$968.92
Repair Yours
CAN$513.10
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!