Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0424P3G001

9GA0424P3G001

Manufactured by SANYO SANYO DENKI

SANYO 9GA0424P3G001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$66.78
Save as much as 49%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9GA0424P3G001
  • FAN
  • AXIAL
  • 40MM X 40MM X 28MM
  • 24VDC
  • 220MA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:40MM
  • EXTERNAL DEPTH:28MM
  • NOISE RATING:53DBA
  • FLOW RATE - IMPERIAL:21.5CU.FT/MIN
  • FLOW RATE - METRIC:0.61M /MIN
  • BEARING TYPE:BALL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0424P3G001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0424P3G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$58.07
SKU: 88231397
Save Up To CAN$8.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$46.35
SKU: 88231398
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$40.37
SKU: 88231399
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 88231400
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0424P3G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GRAINGER 4F961
4F961

GRAINGER

DAYTON

BRACKET, WALL/CEILING MOUNT, FOR FAN
Buy Surplus As Low As
CAN$38.88
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,214.41
IN STOCK!
SIEMENS 6SY70000AE33
6SY70000AE33

SIEMENS

RADIAL VENTIALTOR,230VAC,4KW,RH35B2EK
Buy Surplus As Low As
CAN$13,814.65
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$358.86
IN STOCK!
GRAINGER 5C085
5C085

GRAINGER

DAYTON

BLOWER 1PHASE 1/55HP 115VAC 0.85AMP
Buy Surplus As Low As
CAN$107.66
Repair Yours
Contact Us
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.43
Repair Yours
Contact Us
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$684.83
PARKER 047240024
047240024

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/2"
Buy Surplus As Low As
CAN$35.89
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$493.43
SIEMENS EWN:5193001002000
EWN:5193001002000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH713, NDE-DE
Buy Surplus As Low As
CAN$1,587.96
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$556.23
Repair Yours
CAN$394.38
RITTAL 3341.230
3341.230

RITTAL

FAN TRAY, RACK MOUNT, FOR 19" LEVEL, 282.5 CFM, 1 PHASE, 230 VAC, 50/60 HZ, 3 FANS, RAL 7035 COLOR, ...
Buy Surplus As Low As
CAN$953.97
Repair Yours
CAN$525.60
IN STOCK!
RITTAL 3350230
3350230

RITTAL

19IN. VOMT FAN TRAY 190 CFM, 2 FANS 85MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$512.87
RITTAL 9969936
9969936

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 110V, RAL7035
Buy Surplus As Low As
CAN$234.75
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$968.92
Repair Yours
CAN$513.10
IN STOCK!
SAMTEC TW-13-06-F-D-485-SM-P-TR
TW-13-06-F-D-485-SM-P-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$4.28
SAMTEC TW-05-03-F-D-275-SM-P-TR
TW-05-03-F-D-275-SM-P-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$1.79
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!