Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0424P3J0011

9GA0424P3J0011

Manufactured by SANYO SANYO DENKI

SANYO 9GA0424P3J0011
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$66.78
Save as much as 49%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9GA0424P3J0011
  • FAN
  • AXIAL
  • 40MM X 40MM X 28MM
  • 24VDC
  • 270MA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:40MM
  • EXTERNAL DEPTH:28MM
  • NOISE RATING:54DBA
  • FLOW RATE - IMPERIAL:23.7CU.FT/MIN
  • FLOW RATE - METRIC:0.67M /MIN
  • BEARING TYPE:BALL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0424P3J0011
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0424P3J0011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$58.07
SKU: 88215555
Save Up To CAN$8.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$46.35
SKU: 88215556
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$40.37
SKU: 88215557
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 88215558
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0424P3J0011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
GRAINGER 4C688
4C688

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 560CFM
Buy Surplus As Low As
CAN$148.03
EBM PAPST 4314HR-312
4314HR-312

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 25 VDC, 12-27 VDC, 2800 PRM, 5 WATTS, 100.1 CFM AIRFLOW, IP ...
Buy Surplus As Low As
CAN$628.01
IN STOCK!
SIEMENS 6RY1241-0BA00
6RY1241-0BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANFACTURER, FAN UNIT, BLOWER MODULE, REPLACMENT FOR 6 ...
Buy Surplus As Low As
CAN$4,485.76
Repair Yours
CAN$2,988.00
IN STOCK!
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,121.44
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.43
Repair Yours
Contact Us
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$113.64
IN STOCK!
CARLO GAVAZZI WT310V
WT310V

CARLO GAVAZZI

FILTER FAN 286X286 115VAC
Buy Surplus As Low As
CAN$942.01
Repair Yours
CAN$686.99
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$650.44
IN STOCK!
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$613.05
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$798.47
IN STOCK!
RITTAL 3341115
3341115

RITTAL

19IN RACKMOUNT FAN TRAY, 3FANS, 115VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$753.61
RITTAL 9966815
9966815

RITTAL

PAGODA FAN 360CFM 230V 50-60HZ RAL7035, 50/60HZ, RAL7035, NEMA 3R, IP55
Buy Surplus As Low As
CAN$1,576.00
WATSON MCDANIEL WAV2003-12-C
WAV2003-12-C

WATSON MCDANIEL

AIR VENT 1/2INCH
Buy Surplus As Low As
CAN$157.00
Repair Yours
Contact Us
IN STOCK!
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$58.31
IN STOCK!
SAMTEC ASP-159893-03
ASP-159893-03

SAMTEC

CUSTOM CONNECTOR
Buy Surplus As Low As
CAN$7.60
SUSUMU RG1608P-1020-B-T1
RG1608P-1020-B-T1

SUSUMU

THIN FILM CHIP RESISTORS 0603 SIZE, 1/10W, 102 OHM, 0.1%, 25PPM
Buy Surplus As Low As
CAN$0.19
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!