Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0612G9002

9GA0612G9002

Manufactured by SANYO SANYO DENKI

SANYO 9GA0612G9002
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$53.07
Save as much as 47%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9GA0612G9002
  • AXIAL FAN
  • 60MM
  • 12VDC
  • 21.9CFM
  • 43DBA
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:60MM
  • EXTERNAL DEPTH:10MM
  • NOISE RATING:43DBA
  • FLOW RATE - IMPERIAL:21.9CU.FT/MIN
  • FLOW RATE - METRIC:0.62M /MIN
  • BEARING TYPE:BALL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0612G9002
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0612G9002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.33
SKU: 88205660
Save Up To CAN$5.74!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.41
SKU: 88205661
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.50
SKU: 88205662
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.55
SKU: 88205663
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0612G9002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 51400646-100
51400646-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL FAN, FOR 5 SLOT CHASSIS
Buy Surplus As Low As
CAN$655.91
Repair Yours
CAN$462.80
IN STOCK!
REVCOR Q319-187S
Q319-187S

REVCOR

BLOWER FAN 5000RPM
Buy Surplus As Low As
CAN$28.07
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,176.13
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$336.82
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC 3ARR28U3
3ARR28U3

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, RELAY, AIR CONDITIONING FAN, 120VAC COIL, SPST
Buy Surplus As Low As
CAN$106.36
GRAINGER 5C085
5C085

GRAINGER

DAYTON

BLOWER 1PHASE 1/55HP 115VAC 0.85AMP
Buy Surplus As Low As
CAN$106.36
Repair Yours
Contact Us
BROAN NUTONE CFS-2T
CFS-2T

BROAN NUTONE

TIMER 12HOUR 2SPEED SELECTOR SWITCH
Buy Surplus As Low As
CAN$57.61
SIEMENS EWN:5193001003000
EWN:5193001003000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH716, NDE-DE
Buy Surplus As Low As
CAN$1,679.66
PENN VENTILATOR CO MU5018
MU5018

PENN VENTILATOR CO

CIRCULATING SYSTEM
Buy Surplus As Low As
CAN$1,316.25
Repair Yours
CAN$954.36
RITTAL 3149840
3149840

RITTAL

PAGODA FAN 470CFM 400-460 STEEL RAL7035 ROOFMTG, 50/60HZ, 3~
Buy Surplus As Low As
CAN$840.57
Repair Yours
CAN$597.31
RITTAL 3342024
3342024

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 24VDC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,369.43
RITTAL 3326024
3326024

RITTAL

FILTER FAN 323 CFM 24 V DC
Buy Surplus As Low As
CAN$1,011.93
Repair Yours
CAN$718.34
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$251.14
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$957.27
Repair Yours
CAN$506.92
IN STOCK!
SAMTEC TW-05-03-F-S-373-SM-P-TR
TW-05-03-F-S-373-SM-P-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$1.22
TDK FA20X8R2A474KRU00
FA20X8R2A474KRU00

TDK

AUTOMOTIVE GRADE, HALOGEN FREE DIPPED RADIAL / BULK
Buy Surplus As Low As
CAN$0.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!