Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0612G9D001

9GA0612G9D001

Manufactured by SANYO SANYO DENKI

SANYO 9GA0612G9D001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$55.94
Save as much as 50%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9GA0612G9D001
  • AXIAL FAN
  • 60MM
  • 12VDC
  • 21.9CFM
  • 43DBA
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:60MM
  • EXTERNAL DEPTH:10MM
  • NOISE RATING:43DBA
  • FLOW RATE - IMPERIAL:21.9CU.FT/MIN
  • FLOW RATE - METRIC:0.62M /MIN
  • BEARING TYPE:BALL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0612G9D001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0612G9D001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.33
SKU: 88236182
Save Up To CAN$8.61!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.41
SKU: 88236183
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.50
SKU: 88236184
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.55
SKU: 88236185
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0612G9D001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHELSEA HVB30T
HVB30T

CHELSEA

FAN 30INCH 2SPD 1/3HP 480/320FAN RPM 7400/4900CFM
Buy Surplus As Low As
CAN$1,316.25
Repair Yours
CAN$964.97
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.64
HAMMOND MANUFACTURING DNFG
DNFG

HAMMOND MANUFACTURING

FAN FINGER GUARD, STEEL, FOR USE WITH HAMMOND C2 SERIES 4 FANS, FAN FRAME SIZE:120MM, GUARD MATERIAL ...
Buy Surplus As Low As
CAN$11.82
IN STOCK!
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,277.48
SIEMENS EWN:8399501375000
EWN:8399501375000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT FOR 1PH713/1PA613, A/F DE-NDE
Buy Surplus As Low As
CAN$4,230.90
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,038.63
Repair Yours
CAN$1,495.57
PENN VENTILATOR CO DX18B
DX18B

PENN VENTILATOR CO

FAN VENTILATOR
Buy Surplus As Low As
CAN$1,503.86
Repair Yours
CAN$1,102.82
ALTRA INDUSTRIAL MOTION 781711469231
781711469231

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-1/4
Buy Surplus As Low As
CAN$4.70
CHELSEA LWL24
LWL24

CHELSEA

SHUTTER 24INCH SQUARE
Buy Surplus As Low As
CAN$195.00
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$112.27
IN STOCK!
FANUC A290-0753-T510
A290-0753-T510

FANUC

COOLING FAN
Buy Surplus As Low As
CAN$517.04
IN STOCK!
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,474.43
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$605.68
RITTAL 7966035
7966035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600 X 600 RAL7035
Buy Surplus As Low As
CAN$686.93
RITTAL 3351230
3351230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 85MM FAN DEPTH 230V AC, SK3351230, SK 3351.230
Buy Surplus As Low As
CAN$709.09
TDK FG18C0G2A103JRT06
FG18C0G2A103JRT06

TDK

CAP, 0.01UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.23
IN STOCK!
SCHURTER 3403.0279.11
3403.0279.11

SCHURTER

PRODUCT RANGE:UMT-H SERIES; FUSE CURRENT:3.15A; VOLTAGE RATING VAC:277VAC; VOLTAGE RATING VDC:125VDC ...
Buy Surplus As Low As
CAN$2.37
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!