Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0712P1G0011

9GA0712P1G0011

Manufactured by SANYO SANYO DENKI

SANYO 9GA0712P1G0011
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$100.17
Save as much as 54%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9GA0712P1G0011
  • DC FAN
  • AXIAL
  • 70MM
  • 12VDC
  • 2.6A
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:70MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:65DBA
  • FLOW RATE - IMPERIAL:93.6CU.FT/MIN
  • FLOW RATE - METRIC:2.65M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0712P1G0011
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0712P1G0011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$79.84
SKU: 88189539
Save Up To CAN$20.32!
Must Purchase Minimum Quantity Of 60
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$62.80
SKU: 88189540
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$55.32
SKU: 88189541
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$49.34
SKU: 88189542
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0712P1G0011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9GA0848P1S61
9GA0848P1S61

SANYO

SANYO DENKI

48V,HIGH PERF.,LOW POWER
Buy Surplus As Low As
CAN$65.79
GRAINGER 4F961
4F961

GRAINGER

DAYTON

BRACKET, WALL/CEILING MOUNT, FOR FAN
Buy Surplus As Low As
CAN$38.88
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$53.83
IN STOCK!
HONEYWELL 51400646-100
51400646-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL FAN, FOR 5 SLOT CHASSIS
Buy Surplus As Low As
CAN$663.89
Repair Yours
CAN$468.43
IN STOCK!
SIEMENS 6SY7000-0AB28
6SY7000-0AB28

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/11, VENTILATION FAN, RADIAL, 75 WATT ...
Buy Surplus As Low As
CAN$1,749.45
IN STOCK!
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$143.54
IN STOCK!
CHELSEA S36A
S36A

CHELSEA

SHUTTER VENTILATOR 36X36 WHITE
Buy Surplus As Low As
CAN$242.23
DEC 70-32169-02
70-32169-02

DEC

FAN ASSEMBLY
Buy Surplus As Low As
CAN$342.41
Repair Yours
CAN$251.42
JOHNSON CONTROLS P66AAB-1C
P66AAB-1C

JOHNSON CONTROLS

CONDENSER FAN SPEED CONTROL, 190 - 250 PSI, 208/480VAC, 60HZ, 1PHASE, 60 INCH CAPILLARY
Buy Surplus As Low As
CAN$855.29
Repair Yours
CAN$570.00
IN STOCK!
SID HARVEY B60A
B60A

SID HARVEY

IMPELLER FOR 3/4INCH PIPE
Buy Surplus As Low As
CAN$11.41
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.86
CARLO GAVAZZI WT300V
WT300V

CARLO GAVAZZI

FILTER FAN 163X163 115VAC
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$330.77
RITTAL 3149840
3149840

RITTAL

PAGODA FAN 470CFM 400-460 STEEL RAL7035 ROOFMTG, 50/60HZ, 3~
Buy Surplus As Low As
CAN$850.80
Repair Yours
CAN$604.58
RITTAL 3321607
3321607

RITTAL

EMC FLTR FAN 15CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$363.35
Repair Yours
CAN$259.40
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$363.35
Repair Yours
CAN$259.40
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$46.35
SAMTEC TW-31-03-F-D-330-SM-P-TR
TW-31-03-F-D-330-SM-P-TR

SAMTEC

(PRICE/TR OF 1), 2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$8.46
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!