Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0712P1H0011

9GA0712P1H0011

Manufactured by SANYO SANYO DENKI

SANYO 9GA0712P1H0011
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$88.92
Save as much as 53%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9GA0712P1H0011
  • DC FAN
  • AXIAL
  • 70MM
  • 12VDC
  • 1.1A
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:70MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:57DBA
  • FLOW RATE - IMPERIAL:67.8CU.FT/MIN
  • FLOW RATE - METRIC:1.92M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0712P1H0011
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0712P1H0011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.28
SKU: 88192241
Save Up To CAN$18.65!
Must Purchase Minimum Quantity Of 60
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.14
SKU: 88192242
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$48.75
SKU: 88192243
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.32
SKU: 88192244
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0712P1H0011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 103H7822-25XB12
103H7822-25XB12

SANYO

SANYO DENKI

STEP, F2 MOTOR, SQ.60, 2 PHASE STEPPER MOTOR, 60MMSQ, 4.4A/PHASE, BIPOLAR, DOUBLE SHAFT, LEAD WIRE T ...
Buy Surplus As Low As
CAN$565.79
Repair Yours
CAN$402.09
SANYO 9LG0912P4G001
9LG0912P4G001

SANYO

SANYO DENKI

DC FAN, AXIAL, 92MM, 12VDC, 300MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:92MM; EXTERNA ...
Buy Surplus As Low As
CAN$103.41
SIEMENS 6SY7000-0AB28
6SY7000-0AB28

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/11, VENTILATION FAN, RADIAL, 75 WATT ...
Buy Surplus As Low As
CAN$1,728.41
IN STOCK!
SIEMENS 6SY70107AA04
6SY70107AA04

SIEMENS

FAN ASSEMBLY COMPLETE WITH ELECTRONICS, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$5,680.10
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,107.95
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$336.82
Repair Yours
CAN$250.00
IN STOCK!
DEC 70-32169-02
70-32169-02

DEC

FAN ASSEMBLY
Buy Surplus As Low As
CAN$338.29
Repair Yours
CAN$250.00
EMERSON MS36
MS36

EMERSON

SHUTTER VENTILATOR AUTOMATIC 36X36
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
PENN VENTILATOR CO DX13B
DX13B

PENN VENTILATOR CO

VENTILATOR
Buy Surplus As Low As
CAN$0.19
Repair Yours
Contact Us
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$846.48
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$177.27
RITTAL 3325.107
3325.107

RITTAL

DISCONTINUED BY MANUFACTURER, (SK-3325.107) FAN / FILTER, IN RAL 7035, WITH FILTER MAT, 230/250 CUBI ...
Buy Surplus As Low As
CAN$425.45
IN STOCK!
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$549.54
Repair Yours
CAN$389.64
RITTAL 3342024
3342024

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 24VDC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,369.43
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$358.98
Repair Yours
CAN$256.28
RITTAL 9966814
9966814

RITTAL

FAN, PAGODA, 360 CFM, 115 V, 50-60 HZ, RAL 7035
Buy Surplus As Low As
CAN$1,564.43
IN STOCK!
CROUZET 99485901
99485901

CROUZET

FAN 80MM FINGER GUAR
Buy New
CAN$11.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!