Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0812P4G001

9GA0812P4G001

Manufactured by SANYO SANYO DENKI

SANYO 9GA0812P4G001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$87.49
Save as much as 52%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9GA0812P4G001
  • FAN
  • AXIAL
  • 80MM X 80MM X 25MM
  • 12VDC
  • 480MA
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:45DBA
  • FLOW RATE - IMPERIAL:67.4CU.FT/MIN
  • FLOW RATE - METRIC:1.91M /MIN
  • BEARING TYPE:BALL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0812P4G001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0812P4G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.28
SKU: 88222867
Save Up To CAN$17.21!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.14
SKU: 88222868
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$48.75
SKU: 88222869
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.32
SKU: 88222870
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0812P4G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHELSEA XRE14AC
XRE14AC

CHELSEA

FAN ROOF DIR DRIVE 2 SPD 850/1050RPM 850/1050CFM
Buy Surplus As Low As
CAN$407.73
SIEMENS 6SY70000AA48
6SY70000AA48

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN VENILATOR,24V, DC, FOR UNITS DESIGN B AND C MASTERDRIVES
Buy Surplus As Low As
CAN$443.18
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,079.53
IN STOCK!
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$141.82
ALTRA INDUSTRIAL MOTION 781711468968
781711468968

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

CBF20 HUB KEY
Buy Surplus As Low As
CAN$4.70
ALTRA INDUSTRIAL MOTION 781711469286
781711469286

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-3/8
Buy Surplus As Low As
CAN$4.70
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$336.82
Repair Yours
CAN$250.00
IN STOCK!
GRAINGER 2C362
2C362

GRAINGER

DAYTON

FAN BLADE 18INCH DIA 1/2INCH BORE
Buy Surplus As Low As
CAN$62.05
SIEMENS NMA2649114000
NMA2649114000

SIEMENS

VENTILATOR RF25P-4DN.C5.1L
Buy Surplus As Low As
CAN$4,415.56
Repair Yours
CAN$3,227.84
CARLO GAVAZZI WT305V
WT305V

CARLO GAVAZZI

FILTER FAN 214X214 115VAC
Buy Surplus As Low As
CAN$549.54
Repair Yours
CAN$389.64
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$267.39
Repair Yours
CAN$250.00
RITTAL 3325047
3325047

RITTAL

FILTER FAN 135 CFM, 48V DC, RAL 7035
Buy Surplus As Low As
CAN$571.70
Repair Yours
CAN$405.25
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$957.27
Repair Yours
CAN$506.92
IN STOCK!
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$113.75
IN STOCK!
SIEMENS 6SL3760-1AA00-0AA0
6SL3760-1AA00-0AA0

SIEMENS

VENTILATION GRILL, FOR CABINET UNITS, FOR SINAMICS G150/S150 S120, SPARE PART
Buy Surplus As Low As
CAN$286.59
SAMTEC TW-09-04-F-S-388-SM-P-TR
TW-09-04-F-S-388-SM-P-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$1.88
SUSUMU RG1608P-244-B-T1
RG1608P-244-B-T1

SUSUMU

THIN FILM CHIP RESISTORS 0603 SIZE, 1/10W, 240 KOHM, 0.1%, 25PPM
Buy Surplus As Low As
CAN$0.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!